InspectorTools **NEW** TechCheck Plus 2-in1 Dual Mode Moisture Meter DETECHP

Description
The New TechCheck Plus from Delmhorst – Simplicity Just Got Better! When TechCheck was released, it was acclaimed as an extremely effective tool, in a user friendly package, designed specifically for Technicians. However, thanks to customer suggestions and a commitment to continuous product improvement, Delmhorst is proud to announce the new TechCheck Plus!Features In addition to the great features already found in the TechCheck, the upgraded TechCheck Plus includes a calibrated Drywall setting and Spanish language option. With these new features and a large backlit screen, user-adjustable alarm, and reading “Hold” feature, TechCheck Plus has the most value and versatility of any 2-in-1 moisture meter on the market today! Standard Equipment Includes: Meter Additional contact pins Instructions Carrying case Package Upgrade Additionally Includes: 21E Electrode w/3.75" insulated pins The easy to use moisture meter designed with the technician in mind. We know that building inspections are often in dark, difficult to reach spaces. TechCheck offers advanced features such as back lit display, user adjustable alarm, and HOLD feature that make even the most demanding inspection simple. And, with seamless integration of pin and pinless moisture measurement modes and all new streamlined user interface, TechCheck is the simplest and most versatile meter for the job. Applications Wall coverings Floor Coverings Wood Dry wall Built in Back-light makes reading in dark places a cinch Auto-shutoff timer saves battery life Alarm lets you know when your pre-selected moisture threshold is reached. Rugged construction ensures years of reliable use Sturdy plastic carrying case 9-V Battery 1 year warranty
Description
The New TechCheck Plus from Delmhorst – Simplicity Just Got Better! When TechCheck was released, it was acclaimed as an extremely effective tool, in a user friendly package, designed specifically for Technicians. However, thanks to customer suggestions and a commitment to continuous product improvement, Delmhorst is proud to announce the new TechCheck Plus!Features In addition to the great features already found in the TechCheck, the upgraded TechCheck Plus includes a calibrated Drywall setting and Spanish language option. With these new features and a large backlit screen, user-adjustable alarm, and reading “Hold” feature, TechCheck Plus has the most value and versatility of any 2-in-1 moisture meter on the market today! Standard Equipment Includes: Meter Additional contact pins Instructions Carrying case Package Upgrade Additionally Includes: 21E Electrode w/3.75" insulated pins The easy to use moisture meter designed with the technician in mind. We know that building inspections are often in dark, difficult to reach spaces. TechCheck offers advanced features such as back lit display, user adjustable alarm, and HOLD feature that make even the most demanding inspection simple. And, with seamless integration of pin and pinless moisture measurement modes and all new streamlined user interface, TechCheck is the simplest and most versatile meter for the job. Applications Wall coverings Floor Coverings Wood Dry wall Built in Back-light makes reading in dark places a cinch Auto-shutoff timer saves battery life Alarm lets you know when your pre-selected moisture threshold is reached. Rugged construction ensures years of reliable use Sturdy plastic carrying case 9-V Battery 1 year warranty

Suppliers

Company
Product
Description
Supplier Links
**NEW** TechCheck Plus 2-in1 Dual Mode Moisture Meter - DETECHP - InspectorTools
Ventura, CA, USA
**NEW** TechCheck Plus 2-in1 Dual Mode Moisture Meter
DETECHP
**NEW** TechCheck Plus 2-in1 Dual Mode Moisture Meter DETECHP
The New TechCheck Plus from Delmhorst – Simplicity Just Got Better! When TechCheck was released, it was acclaimed as an extremely effective tool, in a user friendly package, designed specifically for Technicians. However, thanks to customer suggestions and a commitment to continuous product improvement, Delmhorst is proud to announce the new TechCheck Plus!Features In addition to the great features already found in the TechCheck, the upgraded TechCheck Plus includes a calibrated Drywall setting and Spanish language option. With these new features and a large backlit screen, user-adjustable alarm, and reading “Hold” feature, TechCheck Plus has the most value and versatility of any 2-in-1 moisture meter on the market today! Standard Equipment Includes: Meter Additional contact pins Instructions Carrying case Package Upgrade Additionally Includes: 21E Electrode w/3.75" insulated pins The easy to use moisture meter designed with the technician in mind. We know that building inspections are often in dark, difficult to reach spaces. TechCheck offers advanced features such as back lit display, user adjustable alarm, and HOLD feature that make even the most demanding inspection simple. And, with seamless integration of pin and pinless moisture measurement modes and all new streamlined user interface, TechCheck is the simplest and most versatile meter for the job. Applications Wall coverings Floor Coverings Wood Dry wall Built in Back-light makes reading in dark places a cinch Auto-shutoff timer saves battery life Alarm lets you know when your pre-selected moisture threshold is reached. Rugged construction ensures years of reliable use Sturdy plastic carrying case 9-V Battery 1 year warranty

The New TechCheck Plus from Delmhorst – Simplicity Just Got Better!
When TechCheck was released, it was acclaimed as an extremely effective tool, in a user friendly package, designed specifically for Technicians. However, thanks to customer suggestions and a commitment to continuous product improvement, Delmhorst is proud to announce the new TechCheck Plus!Features
In addition to the great features already found in the TechCheck, the upgraded TechCheck Plus includes a calibrated Drywall setting and Spanish language option. With these new features and a large backlit screen, user-adjustable alarm, and reading “Hold” feature, TechCheck Plus has the most value and versatility of any 2-in-1 moisture meter on the market today!
Standard Equipment Includes:

  • Meter
  • Additional contact pins
  • Instructions
  • Carrying case

Package Upgrade Additionally Includes:

  • 21E Electrode w/3.75" insulated pins

The easy to use moisture meter designed with the technician in mind.
We know that building inspections are often in dark, difficult to reach spaces. TechCheck offers advanced features such as back lit display, user adjustable alarm, and HOLD feature that make even the most demanding inspection simple. And, with seamless integration of pin and pinless moisture measurement modes and all new streamlined user interface, TechCheck is the simplest and most versatile meter for the job.
Applications

  • Wall coverings
  • Floor Coverings
  • Wood
  • Dry wall
  • Built in Back-light makes reading in dark places a cinch
  • Auto-shutoff timer saves battery life
  • Alarm lets you know when your pre-selected moisture threshold is reached.
  • Rugged construction ensures years of reliable use
  • Sturdy plastic carrying case
  • 9-V Battery
  • 1 year warranty
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DETECHP
Product Name **NEW** TechCheck Plus 2-in1 Dual Mode Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details
Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details