InspectorTools Datasheets for Current Sensors
Current sensors measure AC and/or DC current levels. They receive current inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals.
Current Sensors: Learn more
| Product Name | Notes |
|---|---|
| A Current Clamp Probes Features 1.2" (30mm) jaw size 100A Max Current | |
| A Flexible Current Clamp Probes Features: 24" (610mm) long 3000A Max Current |