InspectorTools Datasheets for Infrared Thermometers
Infrared Thermometers are non-contact temperature devices that use infrared radiation to infer the temperature of an object.
Infrared Thermometers: Learn more
| Product Name | Notes |
|---|---|
| 30:1 Wide range InfraRed Thermometer with laser pointer Features Wide temperature range: -58 to 1832°F (-50 to 1000°C) High 30 to 1 distance to target ratio measures smaller surface areas... | |
| response 12:1 InfraRed Thermometer with backlit dual LCD display Features: Dual laser for accurate targeting with fast (0.15s) response time At 12" (30.5cm) distance two laser points converge to 1" | |
| response 30:1 InfraRed Thermometer with backlit dual LCD display Features: Dual laser for accurate targeting with fast (0.15s) response time At 30" (76.2cm) distance two laser points converge to 1" | |
| A great entry level infrared thermometer for measuring the surface temperature of nearly any material. Utilizing an infrared signal and optional laser sighting, the MiniTempª non-contact thermometer is perfect for... | |
| Compact thermometer measures up to 500°F (260°C) Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels Automatic... | |
| Fluke knows temperature, with more than two decades of thermometry experience. Today, we offer the latest in non-contact IR temperature test tools, probes, accessories, and application expertise for a complete... | |
| Higher resolution to 0.01° over wide Temperature ranges Wide temperature range measures to 1472°F (800° C) Large 4-1/2 digit (20,000 count) LCD display Built-in linearity correction with fast response Sampling... | |
| Ideal for field testing providing a hard copy data Four Thermocouple type selections: K, J, T, and E Scan mode sequentially displays T1, T2, or (T1-T2) and simultaneously prints all... | |
| Measures up to 1832°F with 50 to 1 distance to target ratio High and low alarm set points Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements... | |
| Non-contact InfraRed Thermometer with flexible gooseneck probe Non-contact temperature measurement from -58 to 1100ºF (-50 to 600ºC) 16" (406mm) flexible probe provides easy access for difficult to reach locations Large... | |
| Standard Equipment Includes: Instrument Impact absorbing holster Two 80PK-1 beaded probe thermocouples The new Fluke 50 Series II contact thermometers offer fast response and laboratory accuracy (0.05% + 0.3°C) in... | |
| Standard Equipment Includes: Instrument 2 Type K bead wire probes (-4 to 482°F/-20 to 250°C) Rubber holster 9V battery Dual J or K input with dual display, relative and programmable... | |
| Standard Equipment Includes: Instrument Built-in stand Protective holster Two Type K bead wire temperature probes (-4 to 482°F/-20 to 250°C) 6 AAA batteries Internal memory stores up to 8800 data... | |
| Standard Equipment Includes: Meter Instructions Precise non-contact Measurements Switchable °C/°F Temperature Units Automatic Data Hold Laser Target Pointer (switchable On/Off) 8:1 Distance Spot Ratio Large Digital LCD Display Measuring Range... | |
| Standard Equipment Includes: Precision Infrared Thermometer w/Logging Durable hard case Thermocouple K probe Power supply RS232 data cable Data graphing, storage, and analysis software 2 AA batteries The Fluke 570... | |
| Standard Equipment Includes: Precision Nonincendive Infrared Thermometer w/Logging Durable hard case Thermocouple K probe Power supply RS232 data cable Data graphing, storage, and analysis software 2 AA batteries The Fluke... | |
| Standard Equipment Includes: Thermometer w/9V Battery Type K Thermocouple Sensor Carrying Case Measures both non-contact and contact temperature plus stores up to 20 readings Wide temperature range for IR temperature... | |
| Standard Equipment Includes: Thermometer w/Close Focus and Logging available for specialized applications, such as electrical components, features minimum measurement diameter 6mm (0.24") and Distance to Spot (D:S): 50:1 Durable hard... | |
| Standard Equipment Includes: Thermometer w/Close Focus Option available for specialized applications, such as electrical components, features minimum measurement diameter 6mm (0.24") and Distance to Spot (D:S): 50:1 Durable hard case... | |
| Standard Equipment Includes: Thermometer Durable hard case 2 AA batteries The Fluke 570 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at... | |
| The 68IS (Intrinsically Safe) model is approved by Factory Mutual Research, a USA organization, for use in hazardous locations. Factory Mutual Research Intrinsically Safe approval, including probe (Intrinsically Safe, Class... | |
| The Fluke 62 Mini non-contact thermometer is the perfect introduction to infrared (IR) thermometers for the professional. With the best accuracy in its class, the Fluke 62 Mini offers quick... | |
| This unique, next-generation, Digital Pocket Probe Thermometer is engineered to set the industry standard for accuracy, durability and readability. It is designed and constructed under exacting standards to meet and... | |
| Use the Waterproof Lollipop Min/Max Thermometer to verify dishwasher temperature, ensuring that your cookware and dishes have been properly sanitized. The thermometer is completely waterproof for repeated commercial dishwasher use. | |
| Wide Range IR Thermometer with Type K Input and USB interface High 50:1 distance to target ratio measures smaller surface areas at greater distances Dual Laser Targeting indicates ideal measuring... | |
| Wireless USB interface transmits temperature data to a PC Wide temperature range from -58° to 1022°F (-50 to 1050 °C) High 30:1 distance to target ratio Manual or Automatic emissivity... | |
| With a broad temperature range and improved optics for measuring temperatures from a greater distance or measuring smaller objects from the same distance, the STPro series offers a combination of... | |
| Built-in laser pointer identifies target area Backlighting illuminates display for taking measurements at night or in areas with low background light levels High resolution of 0.1° up to 199.9° Automatic... | |
| Wide temperature range from -58°F to 518°F without contact Built-in laser pointer to improve aim °F/°C switchable Fixed emissivity (0.95) covers 90% of surface applications 6:1 field of view Visual... |