InspectorTools Compact Pin-Type Moisture Meter Kit - COMK141 TR183

Description
Standard Equipment Includes: Meter 9V battery Instructions Hand Held Electrode (with cable and 5/8" (30mm)pins) Hard Carrying Case The Compact is a hand-held instrument designed to instantly and accurately measure moisture content in wood, wood by-products and building materials such as roofing., insulation, plaster and brick. Using built-in electronic probes, or optional interchangeable electrodes, the Compact measures moisture content which is then indicated on a clearly calibrated analog dial. The Compact provides a full range of readings, from 7% to 40% moisture in wood, and 0-100 on colour-coded relative scale. This pocket-size, and versatile instrument offers an accurate, fast and convinient way of moisture measurement at a low cost. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Compact flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type.
Description
Standard Equipment Includes: Meter 9V battery Instructions Hand Held Electrode (with cable and 5/8" (30mm)pins) Hard Carrying Case The Compact is a hand-held instrument designed to instantly and accurately measure moisture content in wood, wood by-products and building materials such as roofing., insulation, plaster and brick. Using built-in electronic probes, or optional interchangeable electrodes, the Compact measures moisture content which is then indicated on a clearly calibrated analog dial. The Compact provides a full range of readings, from 7% to 40% moisture in wood, and 0-100 on colour-coded relative scale. This pocket-size, and versatile instrument offers an accurate, fast and convinient way of moisture measurement at a low cost. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Compact flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type.

Suppliers

Company
Product
Description
Supplier Links
Compact Pin-Type Moisture Meter Kit - COMK141 - TR183 - InspectorTools
Ventura, CA, USA
Compact Pin-Type Moisture Meter Kit - COMK141
TR183
Compact Pin-Type Moisture Meter Kit - COMK141 TR183
Standard Equipment Includes: Meter 9V battery Instructions Hand Held Electrode (with cable and 5/8" (30mm)pins) Hard Carrying Case The Compact is a hand-held instrument designed to instantly and accurately measure moisture content in wood, wood by-products and building materials such as roofing., insulation, plaster and brick. Using built-in electronic probes, or optional interchangeable electrodes, the Compact measures moisture content which is then indicated on a clearly calibrated analog dial. The Compact provides a full range of readings, from 7% to 40% moisture in wood, and 0-100 on colour-coded relative scale. This pocket-size, and versatile instrument offers an accurate, fast and convinient way of moisture measurement at a low cost. These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Compact flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type.

Standard Equipment Includes:

  • Meter
  • 9V battery
  • Instructions
  • Hand Held Electrode (with cable and 5/8" (30mm)pins)
  • Hard Carrying Case

The Compact is a hand-held instrument designed to instantly and accurately measure moisture content in wood, wood by-products and building materials such as roofing., insulation, plaster and brick. Using built-in electronic probes, or optional interchangeable electrodes, the Compact measures moisture content which is then indicated on a clearly calibrated analog dial. The Compact provides a full range of readings, from 7% to 40% moisture in wood, and 0-100 on colour-coded relative scale. This pocket-size, and versatile instrument offers an accurate, fast and convinient way of moisture measurement at a low cost.
These portable, battery-operated meters combine a sophisticated electronic design with a durable, lightweight aluminum housing. A choice of interchangeable electrodes and pins makes the Compact flexible enough for virtually any application. The selection of electrodes includes: deep hammer type, shallow penetration and deep wall type.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR183
Product Name Compact Pin-Type Moisture Meter Kit - COMK141
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm - ETF 012 Series - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Instrument; Relay Output
View Details
Humidity Sensor Components - 10142048-11 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Handheld Hygrometer - PCE-555 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; Temperature
Form Factor Meter
View Details