InspectorTools MRH III Non-Destructive Moisture Meter TR645

Description
Standard Equipment Includes: Meter 9v Battery Instructions Zipper Carrying Pouch The newly designed Tramex MRH III is a high performance multifunctional hybrid of the ever popular Moisture Encounter Plus. It operates on the principle of non-destructive impedance measurement. Parallel co-planar electrodes are mounted on the base which, during operation, transmit a low-frequency signal into the material under test. To carry out moisture tests simply press the MRH III firmly against the surface being tested and take a reading. There is no surface damage and the reading is immediate. The MRH III has 5 different measurement scales: Wood, Roofing, Masonry, Drywall and laminate. It reads percentage of moisture in wood with adjustable specific gravity settings from 0.3 to 0.8. All other building materials are read on a comparable scale. The MRH III can be purchased separately and accessories can be added in the future. Wood Plaster Drywall block Ceramic tile Brick Roofing Most materials found in the building envelope for the which includes the meter, temperature and relative humidity probe, hand held electrode, hammer electrode, infrared surface thermometer and carrying case. Or, for the Flooring Master Inspectioon Kit () which includes the MRH 111, CME 4 (TR125), temperature and relative humidity probe, hand held electrode, hammer electrode, infrared surface thermometer and carrying case. Features Non-destructive moisture detection and measurement on a wide range of construction materials Deep signal penetration up to 1.25 “ (30mm) to detect elevated moisture through most covering materials such as Porcelain or Ceramic tile, Drywall, Carpet, Vinyl Flooring, VCT tile, Floor Laminates, Wall Coverings, Roofing Membranes without having to damage or puncture the material being tested External Rubber electrodes in direct contact with material being tested for best sensitivity, repeatability and greater depth of signal penetration Wide range of readings for wood of 3 to 40% on wood scale and 0 to 99 on comparative scale for other materials Easy to read display giving meaningful readings Hold function enables user to “freeze” the reading, useful when taking readings where the meter face may not be visible
Description
Standard Equipment Includes: Meter 9v Battery Instructions Zipper Carrying Pouch The newly designed Tramex MRH III is a high performance multifunctional hybrid of the ever popular Moisture Encounter Plus. It operates on the principle of non-destructive impedance measurement. Parallel co-planar electrodes are mounted on the base which, during operation, transmit a low-frequency signal into the material under test. To carry out moisture tests simply press the MRH III firmly against the surface being tested and take a reading. There is no surface damage and the reading is immediate. The MRH III has 5 different measurement scales: Wood, Roofing, Masonry, Drywall and laminate. It reads percentage of moisture in wood with adjustable specific gravity settings from 0.3 to 0.8. All other building materials are read on a comparable scale. The MRH III can be purchased separately and accessories can be added in the future. Wood Plaster Drywall block Ceramic tile Brick Roofing Most materials found in the building envelope for the which includes the meter, temperature and relative humidity probe, hand held electrode, hammer electrode, infrared surface thermometer and carrying case. Or, for the Flooring Master Inspectioon Kit () which includes the MRH 111, CME 4 (TR125), temperature and relative humidity probe, hand held electrode, hammer electrode, infrared surface thermometer and carrying case. Features Non-destructive moisture detection and measurement on a wide range of construction materials Deep signal penetration up to 1.25 “ (30mm) to detect elevated moisture through most covering materials such as Porcelain or Ceramic tile, Drywall, Carpet, Vinyl Flooring, VCT tile, Floor Laminates, Wall Coverings, Roofing Membranes without having to damage or puncture the material being tested External Rubber electrodes in direct contact with material being tested for best sensitivity, repeatability and greater depth of signal penetration Wide range of readings for wood of 3 to 40% on wood scale and 0 to 99 on comparative scale for other materials Easy to read display giving meaningful readings Hold function enables user to “freeze” the reading, useful when taking readings where the meter face may not be visible

Suppliers

Company
Product
Description
Supplier Links
MRH III Non-Destructive Moisture Meter - TR645 - InspectorTools
Ventura, CA, USA
MRH III Non-Destructive Moisture Meter
TR645
MRH III Non-Destructive Moisture Meter TR645
Standard Equipment Includes: Meter 9v Battery Instructions Zipper Carrying Pouch The newly designed Tramex MRH III is a high performance multifunctional hybrid of the ever popular Moisture Encounter Plus. It operates on the principle of non-destructive impedance measurement. Parallel co-planar electrodes are mounted on the base which, during operation, transmit a low-frequency signal into the material under test. To carry out moisture tests simply press the MRH III firmly against the surface being tested and take a reading. There is no surface damage and the reading is immediate. The MRH III has 5 different measurement scales: Wood, Roofing, Masonry, Drywall and laminate. It reads percentage of moisture in wood with adjustable specific gravity settings from 0.3 to 0.8. All other building materials are read on a comparable scale. The MRH III can be purchased separately and accessories can be added in the future. Wood Plaster Drywall block Ceramic tile Brick Roofing Most materials found in the building envelope for the which includes the meter, temperature and relative humidity probe, hand held electrode, hammer electrode, infrared surface thermometer and carrying case. Or, for the Flooring Master Inspectioon Kit () which includes the MRH 111, CME 4 (TR125), temperature and relative humidity probe, hand held electrode, hammer electrode, infrared surface thermometer and carrying case. Features Non-destructive moisture detection and measurement on a wide range of construction materials Deep signal penetration up to 1.25 “ (30mm) to detect elevated moisture through most covering materials such as Porcelain or Ceramic tile, Drywall, Carpet, Vinyl Flooring, VCT tile, Floor Laminates, Wall Coverings, Roofing Membranes without having to damage or puncture the material being tested External Rubber electrodes in direct contact with material being tested for best sensitivity, repeatability and greater depth of signal penetration Wide range of readings for wood of 3 to 40% on wood scale and 0 to 99 on comparative scale for other materials Easy to read display giving meaningful readings Hold function enables user to “freeze” the reading, useful when taking readings where the meter face may not be visible

Standard Equipment Includes:

  • Meter
  • 9v Battery
  • Instructions
  • Zipper Carrying Pouch

The newly designed Tramex MRH III is a high performance multifunctional hybrid of the ever popular Moisture Encounter Plus. It operates on the principle of non-destructive impedance measurement. Parallel co-planar electrodes are mounted on the base which, during operation, transmit a low-frequency signal into the material under test. To carry out moisture tests simply press the MRH III firmly against the surface being tested and take a reading. There is no surface damage and the reading is immediate. The MRH III has 5 different measurement scales: Wood, Roofing, Masonry, Drywall and laminate. It reads percentage of moisture in wood with adjustable specific gravity settings from 0.3 to 0.8. All other building materials are read on a comparable scale. The MRH III can be purchased separately and accessories can be added in the future.

  • Wood
  • Plaster
  • Drywall block
  • Ceramic tile
  • Brick
  • Roofing
  • Most materials found in the building envelope

for the which includes the meter, temperature and relative humidity probe, hand held electrode, hammer electrode, infrared surface thermometer and carrying case.
Or, for the Flooring Master Inspectioon Kit () which includes the MRH 111, CME 4 (TR125), temperature and relative humidity probe, hand held electrode, hammer electrode, infrared surface thermometer and carrying case.
Features

  • Non-destructive moisture detection and measurement on a wide range of construction materials
  • Deep signal penetration up to 1.25 “ (30mm) to detect elevated moisture through most covering materials such as Porcelain or Ceramic tile, Drywall, Carpet, Vinyl Flooring, VCT tile, Floor Laminates, Wall Coverings, Roofing Membranes without having to damage or puncture the material being tested
  • External Rubber electrodes in direct contact with material being tested for best sensitivity, repeatability and greater depth of signal penetration
  • Wide range of readings for wood of 3 to 40% on wood scale and 0 to 99 on comparative scale for other materials
  • Easy to read display giving meaningful readings
  • Hold function enables user to “freeze” the reading, useful when taking readings where the meter face may not be visible
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR645
Product Name MRH III Non-Destructive Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity, Moisture Sensors - 2952-P14-W_5(150PF+/-50PF)-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Range 0.0 to 100 %
Operating Temp -58 to 302 F (-50 to 150 C)
Digital Outputs Capacitance
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details