InspectorTools BD2100 w/26ES Hammer Flooring Package DEBD2126

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Carrying case Extra contact pins for the meter Instructions Complete Package Upgrade Additionally Includes: 21-E electrode Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Carrying case Extra contact pins for the meter Instructions Complete Package Upgrade Additionally Includes: 21-E electrode Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service

Suppliers

Company
Product
Description
Supplier Links
BD2100 w/26ES Hammer Flooring Package - DEBD2126 - InspectorTools
Ventura, CA, USA
BD2100 w/26ES Hammer Flooring Package
DEBD2126
BD2100 w/26ES Hammer Flooring Package DEBD2126
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: BD-2100 meter 26-ES hammer electrode Extra #496 pins for the 26-ES electrode Carrying case Extra contact pins for the meter Instructions Complete Package Upgrade Additionally Includes: 21-E electrode Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials Resistance technology recognized around the world as the most accurate method for measuring moisture 6%-40% moisture range on wood 0.2%-50% moisture range on gypsum 0 to 100 relative scale for all other non-wood materials Digital readout Easy one-hand operation Includes (1) 9-Volt Battery Includes sturdy carrying case Proven microcontroller circuit One-year warranty Over fifty years of proven quality, accuracy and service

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • BD-2100 meter
  • 26-ES hammer electrode
  • Extra #496 pins for the 26-ES electrode
  • Carrying case
  • Extra contact pins for the meter
  • Instructions

Complete Package Upgrade Additionally Includes:

  • 21-E electrode

Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary.
Features

  • Designed to check moisture levels in wood, concrete, EIFS, sheetrock, and other materials
  • Resistance technology recognized around the world as the most accurate method for measuring moisture
  • 6%-40% moisture range on wood
  • 0.2%-50% moisture range on gypsum
  • 0 to 100 relative scale for all other non-wood materials
  • Digital readout
  • Easy one-hand operation
  • Includes (1) 9-Volt Battery
  • Includes sturdy carrying case
  • Proven microcontroller circuit
  • One-year warranty
  • Over fifty years of proven quality, accuracy and service
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEBD2126
Product Name BD2100 w/26ES Hammer Flooring Package
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details