InspectorTools FX-2000 Value Package Hay Moisture Meter DEFX20001986

Description
Features: Microcontroller circuit. Can be used for on-the-go moisture monitoring or as a portable meter. In continuous mode: Takes two readings every second Displays the average and highest of eight accumulated readings Readings updated every 4 seconds Back lighted display In portable mode: Averages up to 100 accumulated readings Displays average and highest of accumulated readings Measures moisture content over the range of 6%-40% Three-year warranty Ideal for high volume producers who need the time-saving convenience of on-the-go monitoring FX-2000 Package Variations: Individual Instrument: Includes meter with power supply. to order unit with power supply only. (No sensors or Prods) Value Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket. Deluxe Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. Deluxe 18" Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-3 18” probe, 831 windrow probe and carrying case.
Description
Features: Microcontroller circuit. Can be used for on-the-go moisture monitoring or as a portable meter. In continuous mode: Takes two readings every second Displays the average and highest of eight accumulated readings Readings updated every 4 seconds Back lighted display In portable mode: Averages up to 100 accumulated readings Displays average and highest of accumulated readings Measures moisture content over the range of 6%-40% Three-year warranty Ideal for high volume producers who need the time-saving convenience of on-the-go monitoring FX-2000 Package Variations: Individual Instrument: Includes meter with power supply. to order unit with power supply only. (No sensors or Prods) Value Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket. Deluxe Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. Deluxe 18" Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-3 18” probe, 831 windrow probe and carrying case.

Suppliers

Company
Product
Description
Supplier Links
FX-2000 Value Package Hay Moisture Meter - DEFX20001986 - InspectorTools
Ventura, CA, USA
FX-2000 Value Package Hay Moisture Meter
DEFX20001986
FX-2000 Value Package Hay Moisture Meter DEFX20001986
Features: Microcontroller circuit. Can be used for on-the-go moisture monitoring or as a portable meter. In continuous mode: Takes two readings every second Displays the average and highest of eight accumulated readings Readings updated every 4 seconds Back lighted display In portable mode: Averages up to 100 accumulated readings Displays average and highest of accumulated readings Measures moisture content over the range of 6%-40% Three-year warranty Ideal for high volume producers who need the time-saving convenience of on-the-go monitoring FX-2000 Package Variations: Individual Instrument: Includes meter with power supply. to order unit with power supply only. (No sensors or Prods) Value Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket. Deluxe Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. Deluxe 18" Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-3 18” probe, 831 windrow probe and carrying case.

Features:
Microcontroller circuit. Can be used for on-the-go moisture monitoring or as a portable meter.
In continuous mode:

  • Takes two readings every second
  • Displays the average and highest of eight accumulated readings
  • Readings updated every 4 seconds
  • Back lighted display

In portable mode:

  • Averages up to 100 accumulated readings
  • Displays average and highest of accumulated readings
  • Measures moisture content over the range of 6%-40%
  • Three-year warranty
  • Ideal for high volume producers who need the time-saving convenience of on-the-go monitoring

FX-2000 Package Variations:
Individual Instrument: Includes meter with power supply. to order unit with power supply only. (No sensors or Prods)
Value Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket.
Deluxe Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case.

Deluxe 18" Package: Includes meter with power supply, 1986 bale sensor with cable and mounting bracket, H-4 handle, 830-3 18” probe, 831 windrow probe and carrying case.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEFX20001986
Product Name FX-2000 Value Package Hay Moisture Meter
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Humidity Sensor MK33-W - MK33-W (300pF +/-40pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 374 F (-40 to 190 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Mechanical Hygrostat - MFR 012 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Instrument
View Details