InspectorTools EIFS Inspection Kit - WIK TR330

Description
**Shown with optional digital hygrometer.** Tramex EIFS Inspection Kit contains: Wet Wall Detector: The Non-Destructive Moisture scanner that will read over 3 inches of Exterior EPS Insulation System. Professional Wood Meter: A resistance type Wood Moisture Meter with special EIFS Probe with long insulated pins to verify moisture content and probe for structural integrity of the sheathing and wood framing. Hand held electrode: with 7" insulated pins. Heavy Duty 2 pin punch: for penetrating EIFS lamina, so pin meter readings can be taken. Infra-red Surface Thermometer: for instant read surface temperatures. Digital Hygrometer (Optional): Gives relative Humidity, Temperatures and Dew point readings. The EIFS Inspection Kit is the only moisture inspection kit that will give the inspector key information necessary to conduct moisture inspection surveys in EIFS Inspection Protocols. All the instruments available in the EIFS Inspection Kit may also be purchased separately or in partial kit form. The Wet Wall Detector in combination with a Digital readout resistance type Wood Moisture Meter with special EIFS Probes with 7" long insulated pins. This kit offers the best solution for EIFS Moisture Inspection Protocols. Comes in a die cut, foam lined carrying case.
Description
**Shown with optional digital hygrometer.** Tramex EIFS Inspection Kit contains: Wet Wall Detector: The Non-Destructive Moisture scanner that will read over 3 inches of Exterior EPS Insulation System. Professional Wood Meter: A resistance type Wood Moisture Meter with special EIFS Probe with long insulated pins to verify moisture content and probe for structural integrity of the sheathing and wood framing. Hand held electrode: with 7" insulated pins. Heavy Duty 2 pin punch: for penetrating EIFS lamina, so pin meter readings can be taken. Infra-red Surface Thermometer: for instant read surface temperatures. Digital Hygrometer (Optional): Gives relative Humidity, Temperatures and Dew point readings. The EIFS Inspection Kit is the only moisture inspection kit that will give the inspector key information necessary to conduct moisture inspection surveys in EIFS Inspection Protocols. All the instruments available in the EIFS Inspection Kit may also be purchased separately or in partial kit form. The Wet Wall Detector in combination with a Digital readout resistance type Wood Moisture Meter with special EIFS Probes with 7" long insulated pins. This kit offers the best solution for EIFS Moisture Inspection Protocols. Comes in a die cut, foam lined carrying case.

Suppliers

Company
Product
Description
Supplier Links
EIFS Inspection Kit - WIK - TR330 - InspectorTools
Ventura, CA, USA
EIFS Inspection Kit - WIK
TR330
EIFS Inspection Kit - WIK TR330
**Shown with optional digital hygrometer.** Tramex EIFS Inspection Kit contains: Wet Wall Detector: The Non-Destructive Moisture scanner that will read over 3 inches of Exterior EPS Insulation System. Professional Wood Meter: A resistance type Wood Moisture Meter with special EIFS Probe with long insulated pins to verify moisture content and probe for structural integrity of the sheathing and wood framing. Hand held electrode: with 7" insulated pins. Heavy Duty 2 pin punch: for penetrating EIFS lamina, so pin meter readings can be taken. Infra-red Surface Thermometer: for instant read surface temperatures. Digital Hygrometer (Optional): Gives relative Humidity, Temperatures and Dew point readings. The EIFS Inspection Kit is the only moisture inspection kit that will give the inspector key information necessary to conduct moisture inspection surveys in EIFS Inspection Protocols. All the instruments available in the EIFS Inspection Kit may also be purchased separately or in partial kit form. The Wet Wall Detector in combination with a Digital readout resistance type Wood Moisture Meter with special EIFS Probes with 7" long insulated pins. This kit offers the best solution for EIFS Moisture Inspection Protocols. Comes in a die cut, foam lined carrying case.

**Shown with optional digital hygrometer.**
Tramex EIFS Inspection Kit contains:

  • Wet Wall Detector: The Non-Destructive Moisture scanner that will read over 3 inches of Exterior EPS Insulation System.
  • Professional Wood Meter: A resistance type Wood Moisture Meter with special EIFS Probe with long insulated pins to verify moisture content and probe for structural integrity of the sheathing and wood framing.
  • Hand held electrode: with 7" insulated pins.
  • Heavy Duty 2 pin punch: for penetrating EIFS lamina, so pin meter readings can be taken.
  • Infra-red Surface Thermometer: for instant read surface temperatures.
  • Digital Hygrometer (Optional): Gives relative Humidity, Temperatures and Dew point readings.

The EIFS Inspection Kit is the only moisture inspection kit that will give the inspector key information necessary to conduct moisture inspection surveys in EIFS Inspection Protocols.
All the instruments available in the EIFS Inspection Kit may also be purchased separately or in partial kit form.

The Wet Wall Detector in combination with a Digital readout resistance type Wood Moisture Meter with special EIFS Probes with 7" long insulated pins. This kit offers the best solution for EIFS Moisture Inspection Protocols. Comes in a die cut, foam lined carrying case.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR330
Product Name EIFS Inspection Kit - WIK
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrostat DCF 010 - 01012.0-20 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers