InspectorTools Roof and Wall Inspection Kit - RWSK4P TR325

Description
Shown with optional digital hygrometer *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Roof and Wall Scanner Professional Wood Meter Hand held electrode Heavy Duty Hole Punch Infra-red Surface Thermometer The non-destructive Roof and Wall Scanner in combination with the Professional Digital readout pin-type resistance meter for Wood and special Probes with 7" long insulated pins. This kit offers the best solution for Roofing and EIFS Moisture Inspection Protocols. Comes in a die cut, foam lined carrying case. Roof and Wall Scanner: The Non-Destructive Moisture scanner with dual operating modes for EIFS and roofing. Professional Wood Meter. A resistance type Wood Moisture Meter with special EIFS Probe with long insulated pins to verify moisture content and probe for structural integrity of the sheathing and wood framing. Also suitable for deep penetration into roof systems with many layers of insulation or cricket systems. Hand held electrode with 7" insulated pins. Heavy Duty 2 pin punch for penetrating EIFS lamina or roof surface, so pin meter readings can be taken with handheld electrode. Infra-red Surface Thermometer for instant read surface temperature. Upgrades: Digital Hygrometer (Optional). Gives relative Humidity, Temperature and Dew point readings. The RWS Inspection Kit is the only moisture inspection kit that will give the inspector key information necessary to conduct moisture inspection surveys in EIFS Inspection Protocols.
Description
Shown with optional digital hygrometer *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Roof and Wall Scanner Professional Wood Meter Hand held electrode Heavy Duty Hole Punch Infra-red Surface Thermometer The non-destructive Roof and Wall Scanner in combination with the Professional Digital readout pin-type resistance meter for Wood and special Probes with 7" long insulated pins. This kit offers the best solution for Roofing and EIFS Moisture Inspection Protocols. Comes in a die cut, foam lined carrying case. Roof and Wall Scanner: The Non-Destructive Moisture scanner with dual operating modes for EIFS and roofing. Professional Wood Meter. A resistance type Wood Moisture Meter with special EIFS Probe with long insulated pins to verify moisture content and probe for structural integrity of the sheathing and wood framing. Also suitable for deep penetration into roof systems with many layers of insulation or cricket systems. Hand held electrode with 7" insulated pins. Heavy Duty 2 pin punch for penetrating EIFS lamina or roof surface, so pin meter readings can be taken with handheld electrode. Infra-red Surface Thermometer for instant read surface temperature. Upgrades: Digital Hygrometer (Optional). Gives relative Humidity, Temperature and Dew point readings. The RWS Inspection Kit is the only moisture inspection kit that will give the inspector key information necessary to conduct moisture inspection surveys in EIFS Inspection Protocols.

Suppliers

Company
Product
Description
Supplier Links
Roof and Wall Inspection Kit - RWSK4P - TR325 - InspectorTools
Ventura, CA, USA
Roof and Wall Inspection Kit - RWSK4P
TR325
Roof and Wall Inspection Kit - RWSK4P TR325
Shown with optional digital hygrometer *We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: Roof and Wall Scanner Professional Wood Meter Hand held electrode Heavy Duty Hole Punch Infra-red Surface Thermometer The non-destructive Roof and Wall Scanner in combination with the Professional Digital readout pin-type resistance meter for Wood and special Probes with 7" long insulated pins. This kit offers the best solution for Roofing and EIFS Moisture Inspection Protocols. Comes in a die cut, foam lined carrying case. Roof and Wall Scanner: The Non-Destructive Moisture scanner with dual operating modes for EIFS and roofing. Professional Wood Meter. A resistance type Wood Moisture Meter with special EIFS Probe with long insulated pins to verify moisture content and probe for structural integrity of the sheathing and wood framing. Also suitable for deep penetration into roof systems with many layers of insulation or cricket systems. Hand held electrode with 7" insulated pins. Heavy Duty 2 pin punch for penetrating EIFS lamina or roof surface, so pin meter readings can be taken with handheld electrode. Infra-red Surface Thermometer for instant read surface temperature. Upgrades: Digital Hygrometer (Optional). Gives relative Humidity, Temperature and Dew point readings. The RWS Inspection Kit is the only moisture inspection kit that will give the inspector key information necessary to conduct moisture inspection surveys in EIFS Inspection Protocols.

Shown with optional digital hygrometer
*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • Roof and Wall Scanner
  • Professional Wood Meter
  • Hand held electrode
  • Heavy Duty Hole Punch
  • Infra-red Surface Thermometer

The non-destructive Roof and Wall Scanner in combination with the Professional Digital readout pin-type resistance meter for Wood and special Probes with 7" long insulated pins. This kit offers the best solution for Roofing and EIFS Moisture Inspection Protocols. Comes in a die cut, foam lined carrying case.

  • Roof and Wall Scanner: The Non-Destructive Moisture scanner with dual operating modes for EIFS and roofing.
  • Professional Wood Meter. A resistance type Wood Moisture Meter with special EIFS Probe with long insulated pins to verify moisture content and probe for structural integrity of the sheathing and wood framing. Also suitable for deep penetration into roof systems with many layers of insulation or cricket systems.
  • Hand held electrode with 7" insulated pins.
  • Heavy Duty 2 pin punch for penetrating EIFS lamina or roof surface, so pin meter readings can be taken with handheld electrode.
  • Infra-red Surface Thermometer for instant read surface temperature.
  • Upgrades: Digital Hygrometer (Optional). Gives relative Humidity, Temperature and Dew point readings.
    The RWS Inspection Kit is the only moisture inspection kit that will give the inspector key information necessary to conduct moisture inspection surveys in EIFS Inspection Protocols.
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number TR325
Product Name Roof and Wall Inspection Kit - RWSK4P
Unlock Full Specs
to access all available technical data

Similar Products

Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details
Humidity, Moisture Sensors - 2952-153435-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Variables Measured Temperature
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.8 %
View Details