InspectorTools F-6 Hay Moisture Meter Value Package DEF61235

Description
Features: Popular analog readout Moisture content range from 13% to 40% One year warranty A favorite among value-minded producers, and those serving the export markets that require lower %MC range readings F-6 Package Variations: Individual Instrument: Includes meter. Value Package: Includes Meter and 1235 10” probe. Deluxe Package: Includes meter, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. for the F-6 6% to 30% Hay Moisture Meter and packages.
Description
Features: Popular analog readout Moisture content range from 13% to 40% One year warranty A favorite among value-minded producers, and those serving the export markets that require lower %MC range readings F-6 Package Variations: Individual Instrument: Includes meter. Value Package: Includes Meter and 1235 10” probe. Deluxe Package: Includes meter, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. for the F-6 6% to 30% Hay Moisture Meter and packages.

Suppliers

Company
Product
Description
Supplier Links
F-6 Hay Moisture Meter Value Package - DEF61235 - InspectorTools
Ventura, CA, USA
F-6 Hay Moisture Meter Value Package
DEF61235
F-6 Hay Moisture Meter Value Package DEF61235
Features: Popular analog readout Moisture content range from 13% to 40% One year warranty A favorite among value-minded producers, and those serving the export markets that require lower %MC range readings F-6 Package Variations: Individual Instrument: Includes meter. Value Package: Includes Meter and 1235 10” probe. Deluxe Package: Includes meter, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case. for the F-6 6% to 30% Hay Moisture Meter and packages.

Features:

  • Popular analog readout
  • Moisture content range from 13% to 40%
  • One year warranty
  • A favorite among value-minded producers, and those serving the export markets that require lower %MC range readings

F-6 Package Variations:
Individual Instrument: Includes meter.
Value Package: Includes Meter and 1235 10” probe.
Deluxe Package: Includes meter, H-4 handle, 830-2 10” probe, 831 windrow probe and carrying case.

for the F-6 6% to 30% Hay Moisture Meter and packages.

Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEF61235
Product Name F-6 Hay Moisture Meter Value Package
Unlock Full Specs
to access all available technical data

Similar Products

Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Combination Breather Valves & Humidity Indicators - MIV-TA340-R - Shenzhen Milvent Technology Co., Limited
Specs
Variables Measured Relative Humidity
Form Factor Meter
Display Analog Meter or Gauge
View Details
Electronic Hygrotherm With External Sensor ETF 012 - 01231.0-01 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; Temperature
Form Factor Sensor; Instrument
View Details