InspectorTools MoistureCheck EIFS Package DEMCEIFS

Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Carrying case Extra contact pins for meter Instructions Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture. New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle. Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Integral Contact pins mounted on top of meter provide 5/16” penetration Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 9-V battery 1-year warranty carrying case
Description
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Carrying case Extra contact pins for meter Instructions Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture. New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle. Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Integral Contact pins mounted on top of meter provide 5/16” penetration Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 9-V battery 1-year warranty carrying case

Suppliers

Company
Product
Description
Supplier Links
MoistureCheck EIFS Package - DEMCEIFS - InspectorTools
Ventura, CA, USA
MoistureCheck EIFS Package
DEMCEIFS
MoistureCheck EIFS Package DEMCEIFS
*We match all prices PLUS an extra 10% of the difference - just call! Standard Equipment Includes: MoistureCheck meter 21E electrode with 3.25" insulated pins Hole punch 6-inch insulated pins Carrying case Extra contact pins for meter Instructions Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture. New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle. Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary. Features Integral Contact pins mounted on top of meter provide 5/16” penetration Connector for external Electrodes On-screen reading recall of up to 1400 stored readings Date and time stamp for each stored reading Job groupings Optional infrared linking capability w/ application software 9-V battery 1-year warranty carrying case

*We match all prices PLUS an extra 10% of the difference - just call!
Standard Equipment Includes:

  • MoistureCheck meter
  • 21E electrode with 3.25" insulated pins
  • Hole punch
  • 6-inch insulated pins
  • Carrying case
  • Extra contact pins for meter
  • Instructions

Delmhorst Instrument Co. introduces a new meter for the woodworker, general contractor, IAQ specialist, and flooring installer. Moisture Check integrates both our pin and pin less technologies. Delmhorst’s new MoistureCheck is a two-in-one moisture meter that enables you to identify problem areas n all building materials by quickly scanning large areas. Use the pin-mode to locate the exact source of moisture.
New innovations include full onscreen reading recall with date and time stamp, job grouping, infrared linkage to a PC or laptop, optional application software program to download stored readings, easy to navigate menu options, customizable auto-shut off, and great-looking two-tone case with rubber grip handle.
Please note that kit upgrades require a special carrying case to fit meter and probe(s) where necessary.
Features

  • Integral Contact pins mounted on top of meter provide 5/16” penetration
  • Connector for external Electrodes
  • On-screen reading recall of up to 1400 stored readings
  • Date and time stamp for each stored reading
  • Job groupings
  • Optional infrared linking capability w/ application software
  • 9-V battery
  • 1-year warranty
  • carrying case
Supplier's Site

Technical Specifications

  InspectorTools
Product Category Moisture Meters
Product Number DEMCEIFS
Product Name MoistureCheck EIFS Package
Unlock Full Specs
to access all available technical data

Similar Products

Moisture Analyzer - Aurora - Panametrics
Specs
Technology Tunable Diode Laser Absorption Spectroscopy (TDLAS)
Application Moisture / Water Content in Gases / Air
Variables Measured Absolute Humidity; DewPoint
View Details
Humidity module for dew point monitoring - HYT 939 K5 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
T12s - t12s - BARTEC
Specs
Operating Temp 0 F (-18 C)
View Details
Relative Humidity Meter Set - PCE-HT71N-5 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint; Temperature
Form Factor Meter
View Details