Infineon Technologies AG Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor system ICs - TLE9564QXW TLE9564QXW

Description
MOTIX™ TLE9564QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, LIN transceivers LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode, three half-bridges for BLDC motor control, one current sense amplifier and one 32-bit serial peripheral interface (SPI). This device offers diagnostic and supervision features, is ISO 26262-ready and supports an extended temperature range of -40°C to +175°C. Summary of Features Low-drop voltage regulator 5 V Revers battery protection LIN transceivers LIN2.2/SAE J2602 Adaptive MOSFET gate control One current sense amplifier Configurable wake-up sources 6 PWM inputs up to 25 kHz Three high-side outputs 7 Ω typ 32-bit serial peripheral interface SPI with cyclic redundancy check (CRC) Configurable time-out Window watchdog Benefits Diverse protection features Comprehensive monitoring features Improved electromagnetic emission Reduced switching losses in PWM mode Highly efficient constant gate charge Extended temp. range: 40°C to +175°C Safety documentation - ISO 26262-ready Potential Applications Auxiliary pumps (fuel, water, etc.) HVAC control module Engine cooling fan Sunroof module Transfer case
Request a Quote Datasheet
Description
MOTIX™ TLE9564QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, LIN transceivers LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode, three half-bridges for BLDC motor control, one current sense amplifier and one 32-bit serial peripheral interface (SPI). This device offers diagnostic and supervision features, is ISO 26262-ready and supports an extended temperature range of -40°C to +175°C. Summary of Features Low-drop voltage regulator 5 V Revers battery protection LIN transceivers LIN2.2/SAE J2602 Adaptive MOSFET gate control One current sense amplifier Configurable wake-up sources 6 PWM inputs up to 25 kHz Three high-side outputs 7 Ω typ 32-bit serial peripheral interface SPI with cyclic redundancy check (CRC) Configurable time-out Window watchdog Benefits Diverse protection features Comprehensive monitoring features Improved electromagnetic emission Reduced switching losses in PWM mode Highly efficient constant gate charge Extended temp. range: 40°C to +175°C Safety documentation - ISO 26262-ready Potential Applications Auxiliary pumps (fuel, water, etc.) HVAC control module Engine cooling fan Sunroof module Transfer case
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor system ICs - TLE9564QXW - TLE9564QXW - Infineon Technologies AG
Neubiberg, Germany
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor system ICs - TLE9564QXW
TLE9564QXW
Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor system ICs - TLE9564QXW TLE9564QXW
MOTIX™ TLE9564QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, LIN transceivers LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode, three half-bridges for BLDC motor control, one current sense amplifier and one 32-bit serial peripheral interface (SPI). This device offers diagnostic and supervision features, is ISO 26262-ready and supports an extended temperature range of -40°C to +175°C. Summary of Features Low-drop voltage regulator 5 V Revers battery protection LIN transceivers LIN2.2/SAE J2602 Adaptive MOSFET gate control One current sense amplifier Configurable wake-up sources 6 PWM inputs up to 25 kHz Three high-side outputs 7 Ω typ 32-bit serial peripheral interface SPI with cyclic redundancy check (CRC) Configurable time-out Window watchdog Benefits Diverse protection features Comprehensive monitoring features Improved electromagnetic emission Reduced switching losses in PWM mode Highly efficient constant gate charge Extended temp. range: 40°C to +175°C Safety documentation - ISO 26262-ready Potential Applications Auxiliary pumps (fuel, water, etc.) HVAC control module Engine cooling fan Sunroof module Transfer case

MOTIX™ TLE9564QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, LIN transceivers LIN2.2/SAE J2602 with programmable TXD time-out feature and LIN flash mode, three half-bridges for BLDC motor control, one current sense amplifier and one 32-bit serial peripheral interface (SPI). This device offers diagnostic and supervision features, is ISO 26262-ready and supports an extended temperature range of -40°C to +175°C.


Summary of Features

  • Low-drop voltage regulator 5 V
  • Revers battery protection
  • LIN transceivers LIN2.2/SAE J2602
  • Adaptive MOSFET gate control
  • One current sense amplifier
  • Configurable wake-up sources
  • 6 PWM inputs up to 25 kHz
  • Three high-side outputs 7 Ω typ
  • 32-bit serial peripheral interface
  • SPI with cyclic redundancy check (CRC)
  • Configurable time-out
  • Window watchdog

Benefits

  • Diverse protection features
  • Comprehensive monitoring features
  • Improved electromagnetic emission
  • Reduced switching losses in PWM mode
  • Highly efficient constant gate charge
  • Extended temp. range: 40°C to +175°C
  • Safety documentation - ISO 26262-ready

Potential Applications

  • Auxiliary pumps (fuel, water, etc.)
  • HVAC control module
  • Engine cooling fan
  • Sunroof module
  • Transfer case
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Motor Controllers
Product Number TLE9564QXW
Product Name Power - Motor control ICs - MOTIX™ | BLDC motor control ICs - MOTIX™ | BLDC motor system ICs - TLE9564QXW
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Pwm Controller, 65Khz, 25V, Dip-8; Input Voltage Infineon - 17AC9891 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
AC Input 10 to 25 volts
DC Input 10 to 25 volts
View Details
Pwm Controller, 100Khz, 25V, Dip-7; Input Voltage Infineon - 12AC9653 - Newark, An Avnet Company
Specs
Product Pulse Width Modulation Drive
AC Input 10 to 25 volts
DC Input 10 to 25 volts
View Details
Motor Drivers, Controllers - 448-TLE42064GXUMA2TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "14-SOIC (0.154"", 3.90mm Width)"
Communication Parallel Interface
View Details
4 suppliers
Motor Drivers, Controllers - 448-TLE82092EXUMA2TR-ND - DigiKey
Specs
Motor / System DC Brushed
Configuration PCB Mount; "20-SOIC (0.433"", 11.00mm Width) Exposed Pad"
Communication SPI
View Details
4 suppliers