iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs
iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/2 A IGBTs in DSO-22 package.
The IMI111T-026H device does not require a heatsink and addresses motor drives with a typical rated output power of 50 W with 600 V maximum DC blocking voltage.
Summary of Features
Controller, gate driver and power stage in one package
Up to 50 W without heatsink in typical application (e.g. fan)
DSO-22 package with single layer layout option
Completely self-sustaining Motion Control Engine
Support for IEC 60335-1 (‘Class B’)
Benefits
Unique combination of ready-2-use motor control algorithms with market leading gate driver
Reduced System Cost by:
Reduced Bill of Material (BOM) count
Reduced PCB size
Sensorless high speed operation
Fastest time to market by using iMOTION™ design kits:
No software development required
No inverter hardware design needed
Easy motor parametrization and tuning
Applications
Ceiling fan - motor control and drive solutions
General purpose motor drive - variating frequency and voltage
Heating ventilation and air conditioning (HVAC)
Home appliances
Refrigerators and freezers
iMOTION™ Intelligent Power Module (IPM) with microcontroller, gate driver and IGBTs
iMOTION™ IPM integrating motor controller, three phase gate driver and 600 V/2 A IGBTs in DSO-22 package.
The IMI111T-026H device does not require a heatsink and addresses motor drives with a typical rated output power of 50 W with 600 V maximum DC blocking voltage.
Summary of Features
- Controller, gate driver and power stage in one package
- Up to 50 W without heatsink in typical application (e.g. fan)
- DSO-22 package with single layer layout option
- Completely self-sustaining Motion Control Engine
- Support for IEC 60335-1 (‘Class B’)
Benefits
- Unique combination of ready-2-use motor control algorithms with market leading gate driver
- Reduced System Cost by:
- Reduced Bill of Material (BOM) count
- Reduced PCB size
- Sensorless high speed operation
- Fastest time to market by using iMOTION™ design kits:
- No software development required
- No inverter hardware design needed
- Easy motor parametrization and tuning
Applications
- Ceiling fan - motor control and drive solutions
- General purpose motor drive - variating frequency and voltage
- Heating ventilation and air conditioning (HVAC)
- Home appliances
- Refrigerators and freezers