MOTIX™ TLE9563-3QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, one HS-CAN transceiver supporting CAN FD, CAN partial networking (incl. FD tolerant mode), three half-bridges for BLDC motor control, one current sense amplifier and one 32-bit serial peripheral interface (SPI). This device offers diagnostic and supervision features, is ISO 26262-ready and supports an extended temperature range of -40°C to +175°C.
Summary of Features
Low-drop voltage regulator 5 V
Revers battery protection
CAN FD transceiver (up to 5 Mbit/s)
Adaptive MOSFET gate control
One current sense amplifier
Configurable wake-up sources
6 PWM inputs up to 25 kHz
Three high-side outputs 7 Ω typ
32-bit serial peripheral interface
SPI with cyclic redundancy check (CRC)
Configurable time-out
Window watchdog
Benefits
Diverse protection features
Comprehensive monitoring features
Improved electromagnetic emission
Reduced switching losses in PWM mode
Highly efficient constant gate charge
Extended temp. range: 40°C to +175°C
Safety documentation - ISO 26262-ready
Potential Applications
Auxiliary pumps (fuel, water, etc.)
HVAC control module
Engine cooling fan
Sunroof module
Transfer case
MOTIX™ TLE9563-3QXW motor system IC (SBC) integrates a 5 V low-dropout voltage regulator, one HS-CAN transceiver supporting CAN FD, CAN partial networking (incl. FD tolerant mode), three half-bridges for BLDC motor control, one current sense amplifier and one 32-bit serial peripheral interface (SPI). This device offers diagnostic and supervision features, is ISO 26262-ready and supports an extended temperature range of -40°C to +175°C.
Summary of Features
- Low-drop voltage regulator 5 V
- Revers battery protection
- CAN FD transceiver (up to 5 Mbit/s)
- Adaptive MOSFET gate control
- One current sense amplifier
- Configurable wake-up sources
- 6 PWM inputs up to 25 kHz
- Three high-side outputs 7 Ω typ
- 32-bit serial peripheral interface
- SPI with cyclic redundancy check (CRC)
- Configurable time-out
- Window watchdog
Benefits
- Diverse protection features
- Comprehensive monitoring features
- Improved electromagnetic emission
- Reduced switching losses in PWM mode
- Highly efficient constant gate charge
- Extended temp. range: 40°C to +175°C
- Safety documentation - ISO 26262-ready
Potential Applications
- Auxiliary pumps (fuel, water, etc.)
- HVAC control module
- Engine cooling fan
- Sunroof module
- Transfer case