Infineon Technologies AG Motor Driver, Half Bridge, 8 O/p, Ssop24; Motor Type Infineon TLE94108ELXUMA1

Description
MOTOR DRIVER, HALF BRIDGE, 8 O/P, SSOP24; Motor Type:DC; No. of Outputs:8Outputs; Output Current:2A; Output Voltage:40V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Datasheet
Description
MOTOR DRIVER, HALF BRIDGE, 8 O/P, SSOP24; Motor Type:DC; No. of Outputs:8Outputs; Output Current:2A; Output Voltage:40V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver, Half Bridge, 8 O/p, Ssop24; Motor Type Infineon - 34AC2029 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Half Bridge, 8 O/p, Ssop24; Motor Type Infineon
34AC2029
Motor Driver, Half Bridge, 8 O/p, Ssop24; Motor Type Infineon 34AC2029
MOTOR DRIVER, HALF BRIDGE, 8 O/P, SSOP24; Motor Type:DC; No. of Outputs:8Outputs; Output Current:2A; Output Voltage:40V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes

MOTOR DRIVER, HALF BRIDGE, 8 O/P, SSOP24; Motor Type:DC; No. of Outputs:8Outputs; Output Current:2A; Output Voltage:40V; Driver Case Style:SSOP; No. of Pins:24Pins; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 34AC2029
Product Name Motor Driver, Half Bridge, 8 O/p, Ssop24; Motor Type Infineon
Motor / System DC
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M3 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP EtherCAT Profibus DP DeviceNet EtherNet/IP PROFINET
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems - E-509 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Axes 1.0 to 3.0
Operating Temperature 5 to 50 C (41 to 122 F)
View Details
Solid State Controller - 150-C85FBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Continuous Current 85 amps
View Details