PWM CONTROLLER, 100KHZ, 26V, DIP-8; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:10.5V; Supply Voltage Max:26V; Controller IC Case Style:DIP; No. of Pins:8Pins; Frequency:100kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 17AC9890 |
| Product Name | Pwm Controller, 100Khz, 26V, Dip-8; Input Voltage Infineon |
| Product | Pulse Width Modulation Drive |