Infineon Technologies AG Pwm Controller, 2Mhz, 3.63V, Qfn-56; Input Voltage Infineon IR35201MTRPBF

Description
PWM CONTROLLER, 2MHZ, 3.63V, QFN-56; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:2.9V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, 2MHZ, 3.63V, QFN-56; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:2.9V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The IR35201 is a dual-output digital multi-phase PWM controller designed for CPU voltage regulation, compliant with Intel and AMD specifications. It operates with a switching frequency ranging from 194 kHz to 2 MHz per phase and supports configurations for 1-phase or 2-phase operation. The controller features IR's Efficiency Shaping Technology, which enhances efficiency across varying load conditions, and includes Dynamic Phase Control for optimal phase management based on load current. This device incorporates an Adaptive Transient Algorithm to minimize output bulk capacitors and system costs. It offers extensive fault protection features, including over-voltage, under-voltage, over-current, and over-temperature protections. The IR35201 is compatible with I2C, SMBus, and PMBus interfaces for telemetry reporting and can be easily configured using the IR PowIRCenter GUI. It operates within a supply voltage range of 2.9V to 3.63V and is housed in a 56-pin QFN package, suitable for industrial applications with an operating temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The IR35201 is a dual-output digital multi-phase PWM controller designed for CPU voltage regulation, compliant with Intel and AMD specifications. It operates with a switching frequency ranging from 194 kHz to 2 MHz per phase and supports configurations for 1-phase or 2-phase operation. The controller features IR's Efficiency Shaping Technology, which enhances efficiency across varying load conditions, and includes Dynamic Phase Control for optimal phase management based on load current. This device incorporates an Adaptive Transient Algorithm to minimize output bulk capacitors and system costs. It offers extensive fault protection features, including over-voltage, under-voltage, over-current, and over-temperature protections. The IR35201 is compatible with I2C, SMBus, and PMBus interfaces for telemetry reporting and can be easily configured using the IR PowIRCenter GUI. It operates within a supply voltage range of 2.9V to 3.63V and is housed in a 56-pin QFN package, suitable for industrial applications with an operating temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 2Mhz, 3.63V, Qfn-56; Input Voltage Infineon - 43AC3316 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 2Mhz, 3.63V, Qfn-56; Input Voltage Infineon
43AC3316
Pwm Controller, 2Mhz, 3.63V, Qfn-56; Input Voltage Infineon 43AC3316
PWM CONTROLLER, 2MHZ, 3.63V, QFN-56; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:2.9V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 2MHZ, 3.63V, QFN-56; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:2.9V; Supply Voltage Max:3.63V; Controller IC Case Style:QFN; No. of Pins:56Pins; Frequency:2MHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 43AC3316
Product Name Pwm Controller, 2Mhz, 3.63V, Qfn-56; Input Voltage Infineon
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C10-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication Sub-D 9-pin Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Piezo Servo-Controller & Driver - E-621 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Setup Computer
Communication RS232; USB
View Details
SMC-3 60A Smart Motor Controller - 150-C60NCD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 60 amps
View Details