MOTOR DRIVER, HALF BRIDGE, TO-263-7; Motor Type:Half Bridge; No. of Outputs:1Outputs; Output Current:-; Output Voltage:-; Driver Case Style:TO-263; No. of Pins:7Pins; Supply Voltage Min:6V; Supply Voltage Max:40V; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | 50Y1840 |
| Product Name | Motor Driver, Half Bridge, To-263-7; Motor Type Infineon |
| Motor / System | Half Bridge |