Infineon Technologies AG Pwm Controller, 65Khz, 25V, Dip-7; Input Voltage Infineon ICE3BR0680JZXKLA1

Description
PWM CONTROLLER, 65KHZ, 25V, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:10.5V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
PWM CONTROLLER, 65KHZ, 25V, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:10.5V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 65Khz, 25V, Dip-7; Input Voltage Infineon - 17AC9892 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 65Khz, 25V, Dip-7; Input Voltage Infineon
17AC9892
Pwm Controller, 65Khz, 25V, Dip-7; Input Voltage Infineon 17AC9892
PWM CONTROLLER, 65KHZ, 25V, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:10.5V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, 65KHZ, 25V, DIP-7; Input Voltage:-; Output Voltage:-; Output Current:-; Supply Voltage Min:10.5V; Supply Voltage Max:25V; Controller IC Case Style:DIP; No. of Pins:7Pins; Frequency:65kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 17AC9892
Product Name Pwm Controller, 65Khz, 25V, Dip-7; Input Voltage Infineon
Product Pulse Width Modulation Drive
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMS-ST-C8-7-G2 - Festo Corporation
Specs
PC-Based Bus Other; Profibus DP CANopen
Communication Plug Sub-D 9-pin
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Piezo Servo-Controller & Driver - E-625 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Resolution 24 bits
Axes 1.0
Setup Computer
View Details
ENCL 135A Controller SMC-3 - 150C-D13JAD-1 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 37307 watts
View Details