Advantech 4-Port Non-Isolated RS-232, M.2 B key(2242, USB), DB37 cable PCM-34D4R2

Description
4-Port Non-Isolated RS-232, M.2 B key(2242, USB), DB37 cable Meets Advantech iDoor Technology Standard M.2 2242 B Key compliant (USB 2.0) Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (200 bps ~ 921.6 kbps) The PCM-34D2Rx (2-ports) supports Isolated Protection Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Operation temperature 0~60 degree support
Request a Quote Datasheet
Description
4-Port Non-Isolated RS-232, M.2 B key(2242, USB), DB37 cable Meets Advantech iDoor Technology Standard M.2 2242 B Key compliant (USB 2.0) Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (200 bps ~ 921.6 kbps) The PCM-34D2Rx (2-ports) supports Isolated Protection Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Operation temperature 0~60 degree support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-Port Non-Isolated RS-232, M.2 B key(2242, USB), DB37 cable -  - Advantech
Cincinnati, OH, United States
4-Port Non-Isolated RS-232, M.2 B key(2242, USB), DB37 cable
4-Port Non-Isolated RS-232, M.2 B key(2242, USB), DB37 cable
4-Port Non-Isolated RS-232, M.2 B key(2242, USB), DB37 cable Meets Advantech iDoor Technology Standard M.2 2242 B Key compliant (USB 2.0) Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (200 bps ~ 921.6 kbps) The PCM-34D2Rx (2-ports) supports Isolated Protection Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Operation temperature 0~60 degree support

4-Port Non-Isolated RS-232, M.2 B key(2242, USB), DB37 cable

  • Meets Advantech iDoor Technology Standard
  • M.2 2242 B Key compliant (USB 2.0)
  • Speeds up to 921.6 kbps for extremely fast data transmission
  • Supports any baud rate setting (200 bps ~ 921.6 kbps)
  • The PCM-34D2Rx (2-ports) supports Isolated Protection
  • Compatible with embedded automation PC UNO-1/2/3/4 series
  • Compliant with FCC/CE Class A Certification
  • Operation temperature 0~60 degree support
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name 4-Port Non-Isolated RS-232, M.2 B key(2242, USB), DB37 cable
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module - AIR-1200-B5A1U - Advantech
Specs
Processor Intel 386 Family; Intel Atom® x7433RE
Operating Temperature ? to 365 F (? to 185 C)
View Details
4U Edge AI HPC powered by Intel® Raptor Lake S CPU and NVIDIA Certified with RTX™ 6000 Ada Generation - AIR-510-000A1 - Advantech
Specs
Processor Intel 386 Family; Intel 12/13/14th Gen. 65W Embedded Series
Operating Temperature 32 to 104 F (0 to 40 C)
View Details