Advantech Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU ITA-460E-L0A1

Description
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU Intel® 8th/9th Gen Core™ i CPU (LGA1151) 8GB memory on board, 1 x SO-DIMM Supports 2 x Gigabit Ethernet, 2 x USB3.0/3.1 Supports 2 x COM (RS232/422/485) Supports 1 x mSATA, 2 x 2.5" HDD/SSD Supports 3 x mini PCIe expansion sockets for integrating Wi-Fi, LTE, and GPS wireless communication modules through resereved 6 SMA connectors Supports 12/24VDC vehicle power All-around IP65 rating for protection from water and dust ingress Wide operating temperature (-25 ~ 60 °C / -13 ~ 140 °F
Request a Quote Datasheet
Description
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU Intel® 8th/9th Gen Core™ i CPU (LGA1151) 8GB memory on board, 1 x SO-DIMM Supports 2 x Gigabit Ethernet, 2 x USB3.0/3.1 Supports 2 x COM (RS232/422/485) Supports 1 x mSATA, 2 x 2.5" HDD/SSD Supports 3 x mini PCIe expansion sockets for integrating Wi-Fi, LTE, and GPS wireless communication modules through resereved 6 SMA connectors Supports 12/24VDC vehicle power All-around IP65 rating for protection from water and dust ingress Wide operating temperature (-25 ~ 60 °C / -13 ~ 140 °F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU - ITA-460E-L0A1 - Advantech
Cincinnati, OH, United States
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU
ITA-460E-L0A1
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU ITA-460E-L0A1
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU Intel® 8th/9th Gen Core™ i CPU (LGA1151) 8GB memory on board, 1 x SO-DIMM Supports 2 x Gigabit Ethernet, 2 x USB3.0/3.1 Supports 2 x COM (RS232/422/485) Supports 1 x mSATA, 2 x 2.5" HDD/SSD Supports 3 x mini PCIe expansion sockets for integrating Wi-Fi, LTE, and GPS wireless communication modules through resereved 6 SMA connectors Supports 12/24VDC vehicle power All-around IP65 rating for protection from water and dust ingress Wide operating temperature (-25 ~ 60 °C / -13 ~ 140 °F

Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU

  • Intel® 8th/9th Gen Core™ i CPU (LGA1151)
  • 8GB memory on board, 1 x SO-DIMM
  • Supports 2 x Gigabit Ethernet, 2 x USB3.0/3.1
  • Supports 2 x COM (RS232/422/485)
  • Supports 1 x mSATA, 2 x 2.5" HDD/SSD
  • Supports 3 x mini PCIe expansion sockets for integrating Wi-Fi, LTE, and GPS wireless communication modules through resereved 6 SMA connectors
  • Supports 12/24VDC vehicle power
  • All-around IP65 rating for protection from water and dust ingress
  • Wide operating temperature (-25 ~ 60 °C / -13 ~ 140 °F
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number ITA-460E-L0A1
Product Name Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU
Processor Intel 386 Family; Intel Core i3/i5/i7 (LGA1151)
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 10 with non-GMS certification
View Details
2 suppliers
Industrial PCs - ARK1123C1902E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details