Advantech 24-Channel Isolated Digital I/O, M.2 B+M key (3042, PCIe*1), DB37 PCM-37D24DI

Description
24-Channel Isolated Digital I/O, M.2 B+M key (3042, PCIe*1), DB37 Meets Advantech iDoor technology standard M.2 2242 B+M Key compliant (PCI Express) Supports wide-input/output voltage (10-30 VDC/5-30 VDC) High over-voltage-protect ion (70 VDC) and voltage isolation (2,500 VDC) Easy configuration & efficient programming by Advantech DAQNavi I/O address automatically assigned by PCIe plug & play Keeps the output settings and values after system hot reset Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification
Request a Quote Datasheet
Description
24-Channel Isolated Digital I/O, M.2 B+M key (3042, PCIe*1), DB37 Meets Advantech iDoor technology standard M.2 2242 B+M Key compliant (PCI Express) Supports wide-input/output voltage (10-30 VDC/5-30 VDC) High over-voltage-protect ion (70 VDC) and voltage isolation (2,500 VDC) Easy configuration & efficient programming by Advantech DAQNavi I/O address automatically assigned by PCIe plug & play Keeps the output settings and values after system hot reset Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24-Channel Isolated Digital I/O, M.2 B+M key (3042, PCIe*1), DB37 -  - Advantech
Cincinnati, OH, United States
24-Channel Isolated Digital I/O, M.2 B+M key (3042, PCIe*1), DB37
24-Channel Isolated Digital I/O, M.2 B+M key (3042, PCIe*1), DB37
24-Channel Isolated Digital I/O, M.2 B+M key (3042, PCIe*1), DB37 Meets Advantech iDoor technology standard M.2 2242 B+M Key compliant (PCI Express) Supports wide-input/output voltage (10-30 VDC/5-30 VDC) High over-voltage-protect ion (70 VDC) and voltage isolation (2,500 VDC) Easy configuration & efficient programming by Advantech DAQNavi I/O address automatically assigned by PCIe plug & play Keeps the output settings and values after system hot reset Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification

24-Channel Isolated Digital I/O, M.2 B+M key (3042, PCIe*1), DB37

  • Meets Advantech iDoor technology standard
  • M.2 2242 B+M Key compliant (PCI Express)
  • Supports wide-input/output voltage (10-30 VDC/5-30 VDC)
  • High over-voltage-protection (70 VDC) and voltage isolation (2,500 VDC)
  • Easy configuration & efficient programming by Advantech DAQNavi
  • I/O address automatically assigned by PCIe plug & play
  • Keeps the output settings and values after system hot reset
  • Compatible with embedded automation PC UNO-1/2/3/4 series
  • Compliant with FCC/CE Class A Certification
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name 24-Channel Isolated Digital I/O, M.2 B+M key (3042, PCIe*1), DB37
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 GAC 22H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details