Advantech Intel® 8th/9th Generation Core i 2U Fan System

Description
Intel® 8th/9th Generation Core i 2U Fan System Intel® 8th/ 9th Gen Core™ i processor (LGA1151) with Intel C246/H310 Up to 4 x extension Card by Riser Card (Optional) 3 x GigaLAN and upto 8 x USB3.0 2 x RS-232/422/485 and 4 x RS232 serial ports, 16 bit GPIO 4 x SATA (max), 1 x M.2 E key, 1 x M.2 B/M key, 2 x F/S mSATA VGA+HDMI or 2 x HDMI output (Optional) 12~24V DC input power range Support Advantech I Door module Support SUSI, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet
Description
Intel® 8th/9th Generation Core i 2U Fan System Intel® 8th/ 9th Gen Core™ i processor (LGA1151) with Intel C246/H310 Up to 4 x extension Card by Riser Card (Optional) 3 x GigaLAN and upto 8 x USB3.0 2 x RS-232/422/485 and 4 x RS232 serial ports, 16 bit GPIO 4 x SATA (max), 1 x M.2 E key, 1 x M.2 B/M key, 2 x F/S mSATA VGA+HDMI or 2 x HDMI output (Optional) 12~24V DC input power range Support Advantech I Door module Support SUSI, WISE-DeviceOn and Edge AI Suite
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® 8th/9th Generation Core i 2U Fan System -  - Advantech
Cincinnati, OH, United States
Intel® 8th/9th Generation Core i 2U Fan System
Intel® 8th/9th Generation Core i 2U Fan System
Intel® 8th/9th Generation Core i 2U Fan System Intel® 8th/ 9th Gen Core™ i processor (LGA1151) with Intel C246/H310 Up to 4 x extension Card by Riser Card (Optional) 3 x GigaLAN and upto 8 x USB3.0 2 x RS-232/422/485 and 4 x RS232 serial ports, 16 bit GPIO 4 x SATA (max), 1 x M.2 E key, 1 x M.2 B/M key, 2 x F/S mSATA VGA+HDMI or 2 x HDMI output (Optional) 12~24V DC input power range Support Advantech I Door module Support SUSI, WISE-DeviceOn and Edge AI Suite

Intel® 8th/9th Generation Core i 2U Fan System

  • Intel® 8th/ 9th Gen Core™ i processor (LGA1151) with Intel C246/H310
  • Up to 4 x extension Card by Riser Card (Optional)
  • 3 x GigaLAN and upto 8 x USB3.0
  • 2 x RS-232/422/485 and 4 x RS232 serial ports, 16 bit GPIO
  • 4 x SATA (max), 1 x M.2 E key, 1 x M.2 B/M key, 2 x F/S mSATA
  • VGA+HDMI or 2 x HDMI output (Optional)
  • 12~24V DC input power range
  • Support Advantech I Door module
  • Support SUSI, WISE-DeviceOn and Edge AI Suite
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name Intel® 8th/9th Generation Core i 2U Fan System
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 10 LTSC 21H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details
10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details