Advantech Intel® 6th/7th Generation Core i Desktop Compact Fanless System

Description
Intel® 6th/7th Generation Core i Desktop Compact Fanless System Intel® 6th/7th Generation Core i Desktop CPU (LGA1151) with Q170/H110 chipset 2 x RS-232/422/485 and 4 x RS232 serial ports (with expansion cable) 1 x 2.5" HDD, 1 x CFast, 1x mSATA and 1 mini-PCIe with SIM Supports 2 LAN, Isolation COM, 32-bit GPIO modules 2 x GigaLAN and 8 x USB 3.0 VGA and DVI output Supports Advantech’s i-module, SUSIAccess, and embedded software APIs 9 ~ 36 V DC input power range Wide operating temperature
Request a Quote Datasheet
Description
Intel® 6th/7th Generation Core i Desktop Compact Fanless System Intel® 6th/7th Generation Core i Desktop CPU (LGA1151) with Q170/H110 chipset 2 x RS-232/422/485 and 4 x RS232 serial ports (with expansion cable) 1 x 2.5" HDD, 1 x CFast, 1x mSATA and 1 mini-PCIe with SIM Supports 2 LAN, Isolation COM, 32-bit GPIO modules 2 x GigaLAN and 8 x USB 3.0 VGA and DVI output Supports Advantech’s i-module, SUSIAccess, and embedded software APIs 9 ~ 36 V DC input power range Wide operating temperature
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® 6th/7th Generation Core i Desktop Compact Fanless System -  - Advantech
Cincinnati, OH, United States
Intel® 6th/7th Generation Core i Desktop Compact Fanless System
Intel® 6th/7th Generation Core i Desktop Compact Fanless System
Intel® 6th/7th Generation Core i Desktop Compact Fanless System Intel® 6th/7th Generation Core i Desktop CPU (LGA1151) with Q170/H110 chipset 2 x RS-232/422/485 and 4 x RS232 serial ports (with expansion cable) 1 x 2.5" HDD, 1 x CFast, 1x mSATA and 1 mini-PCIe with SIM Supports 2 LAN, Isolation COM, 32-bit GPIO modules 2 x GigaLAN and 8 x USB 3.0 VGA and DVI output Supports Advantech’s i-module, SUSIAccess, and embedded software APIs 9 ~ 36 V DC input power range Wide operating temperature

Intel® 6th/7th Generation Core i Desktop Compact Fanless System

  • Intel® 6th/7th Generation Core i Desktop CPU (LGA1151) with Q170/H110 chipset
  • 2 x RS-232/422/485 and 4 x RS232 serial ports (with expansion cable)
  • 1 x 2.5" HDD, 1 x CFast, 1x mSATA and 1 mini-PCIe with SIM
  • Supports 2 LAN, Isolation COM, 32-bit GPIO modules
  • 2 x GigaLAN and 8 x USB 3.0
  • VGA and DVI output
  • Supports Advantech’s i-module, SUSIAccess, and embedded software APIs
  • 9 ~ 36 V DC input power range
  • Wide operating temperature
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name Intel® 6th/7th Generation Core i Desktop Compact Fanless System
Computer Type Desktop, Stand Alone or Tower
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Windows 10/11 IoT Enterprise (Linux OS Optional)
Processor Intel 386 Family; Intel® N200 Processor quad-core (6M Cache, up to 3.70 GHz)
View Details
Industrial PCs - ARK1123C1705E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details