Advantech HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices. HIT-512-11C20D-CM

Description
HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices. Innovative and ultra-slim design for healthcare and hospitality applications All-in-one computer with Intel® Apollo Lake CPU IP65 rated front panel Supports M.2 2230 WiFi / BT modules and M.2 2242 SSDs Supports RFID/NFC/Web Camera/Smart Card Reader Supports LED indicator Rich optional peripherals – Handset/2nd Smart Card Reader, Barcode Scanner/PoE, RFID/MSR Supports 75x75mm VESA mount Dual certification (Medical and ITE)
Request a Quote Datasheet
Description
HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices. Innovative and ultra-slim design for healthcare and hospitality applications All-in-one computer with Intel® Apollo Lake CPU IP65 rated front panel Supports M.2 2230 WiFi / BT modules and M.2 2242 SSDs Supports RFID/NFC/Web Camera/Smart Card Reader Supports LED indicator Rich optional peripherals – Handset/2nd Smart Card Reader, Barcode Scanner/PoE, RFID/MSR Supports 75x75mm VESA mount Dual certification (Medical and ITE)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HIT-512 is an 11.6
Cincinnati, OH, United States
HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices.
HIT-512-11C20D-CM
HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices. HIT-512-11C20D-CM
HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices. Innovative and ultra-slim design for healthcare and hospitality applications All-in-one computer with Intel® Apollo Lake CPU IP65 rated front panel Supports M.2 2230 WiFi / BT modules and M.2 2242 SSDs Supports RFID/NFC/Web Camera/Smart Card Reader Supports LED indicator Rich optional peripherals – Handset/2nd Smart Card Reader, Barcode Scanner/PoE, RFID/MSR Supports 75x75mm VESA mount Dual certification (Medical and ITE)

HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices.

  • Innovative and ultra-slim design for healthcare and hospitality applications
  • All-in-one computer with Intel® Apollo Lake CPU
  • IP65 rated front panel
  • Supports M.2 2230 WiFi / BT modules and M.2 2242 SSDs
  • Supports RFID/NFC/Web Camera/Smart Card Reader
  • Supports LED indicator
  • Rich optional peripherals – Handset/2nd Smart Card Reader, Barcode Scanner/PoE, RFID/MSR
  • Supports 75x75mm VESA mount
  • Dual certification (Medical and ITE)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number HIT-512-11C20D-CM
Product Name HIT-512 is an 11.6" all-in-one information terminal for healthcare and iServices.
Computer Type Computer Terminal
Display Size 11.6 inch (294.64 mm)
Processor Intel 386 Family; Intel® Apollo Lake J3455 (2M Cache, up to 2.3 GHz)
Unlock Full Specs
to access all available technical data

Similar Products

21
Specs
Computer Type Computer Terminal; Kiosk or POS
Display Size 21.5 inch (546.10 mm)
Operating System Microsoft®; Linux; Windows 10 IoT Ent (64 bits only), Linux (supported upon request)
View Details
Compact Vision System supports 10th Gen Intel® Core™ i CPU, 4-CH Lighting control and Isolated DIO, 4-CH Camera Interface for GigE PoE or USB 3.0 - AIIS-3411U-00A1 - Advantech
Specs
Processor Intel 386 Family; 10th Gen Intel® Core™ Processors
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor Intel 386 Family; Intel® N200, 3.70 GHz
View Details
2 suppliers