Advantech 10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen MIT-W102-Q08DNC01E

Description
10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen Intel® Pentium® N4200 processor Supports Windows 10 IOT and Linux operating systems EN/UL 60601 certification - ensuring patient and medical staff safety 10.1" WUXGA display with multi-point capacitive touch control Ruggedness - IP65-rated & 5-ft drop tolerance Wireless communication, including Wi-Fi, Bluetooth, and NFC(opt.) Optional accessories include desk docking station, VESA docking station, rubber bumper/hand strap, and 3-in-1 multifunctional stand Equipped with DeviceOn iService Suite software for remote device management
Request a Quote Datasheet
Description
10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen Intel® Pentium® N4200 processor Supports Windows 10 IOT and Linux operating systems EN/UL 60601 certification - ensuring patient and medical staff safety 10.1" WUXGA display with multi-point capacitive touch control Ruggedness - IP65-rated & 5-ft drop tolerance Wireless communication, including Wi-Fi, Bluetooth, and NFC(opt.) Optional accessories include desk docking station, VESA docking station, rubber bumper/hand strap, and 3-in-1 multifunctional stand Equipped with DeviceOn iService Suite software for remote device management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10
Cincinnati, OH, United States
10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen
MIT-W102-Q08DNC01E
10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen MIT-W102-Q08DNC01E
10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen Intel® Pentium® N4200 processor Supports Windows 10 IOT and Linux operating systems EN/UL 60601 certification - ensuring patient and medical staff safety 10.1" WUXGA display with multi-point capacitive touch control Ruggedness - IP65-rated & 5-ft drop tolerance Wireless communication, including Wi-Fi, Bluetooth, and NFC(opt.) Optional accessories include desk docking station, VESA docking station, rubber bumper/hand strap, and 3-in-1 multifunctional stand Equipped with DeviceOn iService Suite software for remote device management

10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen

  • Intel® Pentium® N4200 processor
  • Supports Windows 10 IOT and Linux operating systems
  • EN/UL 60601 certification - ensuring patient and medical staff safety
  • 10.1" WUXGA display with multi-point capacitive touch control
  • Ruggedness - IP65-rated & 5-ft drop tolerance
  • Wireless communication, including Wi-Fi, Bluetooth, and NFC(opt.)
  • Optional accessories include desk docking station, VESA docking station, rubber bumper/hand strap, and 3-in-1 multifunctional stand
  • Equipped with DeviceOn iService Suite software for remote device management
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Ruggedized Computers
Product Number MIT-W102-Q08DNC01E
Product Name 10" Medical-Grade Tablet with Intel® Pentium® Processor and PCAP Touchscreen
Computer Type Tablet
General Features Ruggedized; Touch Screen; Bluetooth
Operating System Linux; Microsoft®; Windows 10 IoT Enterprise LTSC, Linux (available upon request)
Processor Intel 386 Family; Intel® Pentium® N4200 processor
Unlock Full Specs
to access all available technical data