Advantech Fanless System with 12th/13th Generation Intel® Core™ i Processors for Traffic Management Application ITA-360EV1-00A1

Description
Fanless System with 12th/13th Generation Intel® Core™ i Processors for Traffic Management Application Intel® 12th/13th generation Core™ i9/i7/i5/i3 Processors Support 2 x SO-DIMM slots, up to 64G DDR4 Support 4 x 2.5G LAN, 2 x SFP Supports 4 x USB3.2, 10 x COM ports Supports 24 bit DIO Support 2 x 2.5" storage, 1 x mSATA, 1 x M.2 B key Support wide temperature -25 ~ 60 °C Support 9 ~ 36V wide range DC input
Request a Quote Datasheet
Description
Fanless System with 12th/13th Generation Intel® Core™ i Processors for Traffic Management Application Intel® 12th/13th generation Core™ i9/i7/i5/i3 Processors Support 2 x SO-DIMM slots, up to 64G DDR4 Support 4 x 2.5G LAN, 2 x SFP Supports 4 x USB3.2, 10 x COM ports Supports 24 bit DIO Support 2 x 2.5" storage, 1 x mSATA, 1 x M.2 B key Support wide temperature -25 ~ 60 °C Support 9 ~ 36V wide range DC input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fanless System with 12th/13th Generation Intel® Core™ i Processors for Traffic Management Application - ITA-360EV1-00A1 - Advantech
Cincinnati, OH, United States
Fanless System with 12th/13th Generation Intel® Core™ i Processors for Traffic Management Application
ITA-360EV1-00A1
Fanless System with 12th/13th Generation Intel® Core™ i Processors for Traffic Management Application ITA-360EV1-00A1
Fanless System with 12th/13th Generation Intel® Core™ i Processors for Traffic Management Application Intel® 12th/13th generation Core™ i9/i7/i5/i3 Processors Support 2 x SO-DIMM slots, up to 64G DDR4 Support 4 x 2.5G LAN, 2 x SFP Supports 4 x USB3.2, 10 x COM ports Supports 24 bit DIO Support 2 x 2.5" storage, 1 x mSATA, 1 x M.2 B key Support wide temperature -25 ~ 60 °C Support 9 ~ 36V wide range DC input

Fanless System with 12th/13th Generation Intel® Core™ i Processors for Traffic Management Application

  • Intel® 12th/13th generation Core™ i9/i7/i5/i3 Processors
  • Support 2 x SO-DIMM slots, up to 64G DDR4
  • Support 4 x 2.5G LAN, 2 x SFP
  • Supports 4 x USB3.2, 10 x COM ports
  • Supports 24 bit DIO
  • Support 2 x 2.5" storage, 1 x mSATA, 1 x M.2 B key
  • Support wide temperature -25 ~ 60 °C
  • Support 9 ~ 36V wide range DC input
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number ITA-360EV1-00A1
Product Name Fanless System with 12th/13th Generation Intel® Core™ i Processors for Traffic Management Application
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Core™ IPC Controller - AMAX-7580-102D7A - Advantech
Specs
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
Main Memory 8.00 GB
View Details
Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DA-00Y02 - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity 8.0 GB
View Details
Industrial PCs - ARK1123C1605E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details