Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
COMPUTERS
ADVANTECH
MIC-75M11-00B1 -- 2-SLOT EXPANSION I-MODULE WITH 1 X PCIE X16, 1 X PCI
Advantech
2-slot expansion i-Module with 1 x PCIe x16, 1 x PCI
MIC-75M11-00B1
Description
2-slot expansion i-Module with 1 x PCIe x16, 1 x PCI 1 x PCIE x16 1 x PCI Support 2 x 4cm FAN (Optional) Dimension (W x H x D): 50 x 192 x 230 mm
Advantech
Done
Request a Quote
Email Supplier
Datasheet
Description
2-slot expansion i-Module with 1 x PCIe x16, 1 x PCI 1 x PCIE x16 1 x PCI Support 2 x 4cm FAN (Optional) Dimension (W x H x D): 50 x 192 x 230 mm
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Advantech
Cincinnati, OH, United States
2-slot expansion i-Module with 1 x PCIe x16, 1 x PCI
MIC-75M11-00B1
2-slot expansion i-Module with 1 x PCIe x16, 1 x PCI
MIC-75M11-00B1
2-slot expansion i-Module with 1 x PCIe x16, 1 x PCI 1 x PCIE x16 1 x PCI Support 2 x 4cm FAN (Optional) Dimension (W x H x D): 50 x 192 x 230 mm
2-slot expansion i-Module with 1 x PCIe x16, 1 x PCI
1 x PCIE x16
1 x PCI
Support 2 x 4cm FAN (Optional)
Dimension (W x H x D): 50 x 192 x 230 mm
Buy Now
Datasheet
Technical Specifications
Advantech
Product Category
Computers
Product Number
MIC-75M11-00B1
Product Name
2-slot expansion i-Module with 1 x PCIe x16, 1 x PCI
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
10.1" Industrial-Grade Tablet
AIM-68S-201010
Specs
Computer Type
Tablet
Operating System
Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor
Intel 386 Family; Intel® N50, 3.4 GHz
View Details
2
suppliers
Advantech
Embedded Computer Accessories
1703100121
View Details
Advantech
For AIM-89H
AIM-VSB0-0001
View Details
Advantech
Embedded Computer Accessories
9656EWMG00E
View Details