Intel® Core Ultra processor with 4x LAN, 6x COM, 2x HDMI, 1x type C, 6x USB
Intel® Core™ Ultra series 3 Panther Lake Processor
DDR5-6400/7200 CSODIMM memory support up 128G
M.2 E Key, B Key and M Key for storage and wireless module installation
Up to 4 x Intel GbE, 6 x serial ports, 8-bit DIO, 2xCANBus, 4 x USB 3.2 and 2 x USB 2.0
TPM on board for system security
3 displays with 2 x 4K HDMI, 1x4K typeC
-20 ~ 60 °C extended operating temperature
12V~24V wide range power input
Support Advantech idoor, POE module, or GMSL camera
Intel® Core Ultra processor with 4x LAN, 6x COM, 2x HDMI, 1x type C, 6x USB
- Intel® Core™ Ultra series 3 Panther Lake Processor
- DDR5-6400/7200 CSODIMM memory support up 128G
- M.2 E Key, B Key and M Key for storage and wireless module installation
- Up to 4 x Intel GbE, 6 x serial ports, 8-bit DIO, 2xCANBus, 4 x USB 3.2 and 2 x USB 2.0
- TPM on board for system security
- 3 displays with 2 x 4K HDMI, 1x4K typeC
- -20 ~ 60 °C extended operating temperature
- 12V~24V wide range power input
- Support Advantech idoor, POE module, or GMSL camera