Advantech Intel 6th & 7th Generation Desktop Processor Fanless System for Traffic Management Application ITA-3650-00A1

Description
Intel 6th & 7th Generation Desktop Processor Fanless System for Traffic Management Application Intel 6th & 7th Generation Desktop Processor with H110 PCH On board 8GB DDR4, optional on board 16G max to 32GB with SO-DIMMand optional NVRAM Supports 2 x GbE, 6 x USB, 6 x COM ports Support 2 x 2.5" storage bay & 1 x MSATA Support wide temperature -25 ~ 60 °C Supports 9 ~ 36V wide range DC input No RED Certification
Request a Quote Datasheet
Description
Intel 6th & 7th Generation Desktop Processor Fanless System for Traffic Management Application Intel 6th & 7th Generation Desktop Processor with H110 PCH On board 8GB DDR4, optional on board 16G max to 32GB with SO-DIMMand optional NVRAM Supports 2 x GbE, 6 x USB, 6 x COM ports Support 2 x 2.5" storage bay & 1 x MSATA Support wide temperature -25 ~ 60 °C Supports 9 ~ 36V wide range DC input No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel 6th & 7th Generation Desktop Processor Fanless System for Traffic Management Application - ITA-3650-00A1 - Advantech
Cincinnati, OH, United States
Intel 6th & 7th Generation Desktop Processor Fanless System for Traffic Management Application
ITA-3650-00A1
Intel 6th & 7th Generation Desktop Processor Fanless System for Traffic Management Application ITA-3650-00A1
Intel 6th & 7th Generation Desktop Processor Fanless System for Traffic Management Application Intel 6th & 7th Generation Desktop Processor with H110 PCH On board 8GB DDR4, optional on board 16G max to 32GB with SO-DIMMand optional NVRAM Supports 2 x GbE, 6 x USB, 6 x COM ports Support 2 x 2.5" storage bay & 1 x MSATA Support wide temperature -25 ~ 60 °C Supports 9 ~ 36V wide range DC input No RED Certification

Intel 6th & 7th Generation Desktop Processor Fanless System for Traffic Management Application

  • Intel 6th & 7th Generation Desktop Processor with H110 PCH
  • On board 8GB DDR4, optional on board 16G max to 32GB with SO-DIMMand optional NVRAM
  • Supports 2 x GbE, 6 x USB, 6 x COM ports
  • Support 2 x 2.5" storage bay & 1 x MSATA
  • Support wide temperature -25 ~ 60 °C
  • Supports 9 ~ 36V wide range DC input
  • No RED Certification
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number ITA-3650-00A1
Product Name Intel 6th & 7th Generation Desktop Processor Fanless System for Traffic Management Application
Computer Type Desktop, Stand Alone or Tower
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1801E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details