Intel 6th & 7th Generation Desktop Processor Fanless System for Highway ETC Application
Intel 6th & 7th Generation Desktop Processor with H110 PCH
On board 8GB DDR4, optional on board 16G max to 32GB with SO-DIMM and optional NVRAM
Supports 4 x GbE, 6 x USB, 8 x COM ports, 24 bit DIO
Supports 2 x 2.5" storage bay & 1 x MSATA
Supports 1 x PCI & 1 x PCIe x8 or 2 x PCI slot
Supports wide temperature -25 ~ 60 °C
Supports 9 ~ 36V wide range DC input
Intel 6th & 7th Generation Desktop Processor Fanless System for Highway ETC Application
- Intel 6th & 7th Generation Desktop Processor with H110 PCH
- On board 8GB DDR4, optional on board 16G max to 32GB with SO-DIMM and optional NVRAM
- Supports 4 x GbE, 6 x USB, 8 x COM ports, 24 bit DIO
- Supports 2 x 2.5" storage bay & 1 x MSATA
- Supports 1 x PCI & 1 x PCIe x8 or 2 x PCI slot
- Supports wide temperature -25 ~ 60 °C
- Supports 9 ~ 36V wide range DC input