Advantech 6U CompactPCI Intel® 6th Gen. Core™ i3/i5/i7 Processor Blade with ECC support MIC-3399

Description
6U CompactPCI Intel® 6th Gen. Core™ i3/i5/i7 Processor Blade with ECC support Supports 6th Generation Intel® Core™ i3/i5/i7 processors and Intel® CM236 PCH with embedded graphic (up to 3 independent displays) Up to 32GB (DDR4-2133) memory (max 16GB on board, socket SO-DIMM x1, max 16GB) Optimized dual-slot SBC with 2.5" SATA-III HDD/SSD, 2240 or 2280 M.2 socket, on-board Nandflash (optional) Two SATA ports, two USB 3.0, six USB 2.0 ports, two DP ports, two COM ports, one PS/2, one Audio, one VGA and PCIe x8 interfaces to the Rear Transition Module (RTM) Five Gigabit Ethernet ports including two PICMG 2.16 for front and rear connectivity PICMG 2.16 R1.0, PICMG 2.1 R2.0, PICMG 2.0 R3.0, PICMG2.9 R1.0 compliant
Request a Quote Datasheet
Description
6U CompactPCI Intel® 6th Gen. Core™ i3/i5/i7 Processor Blade with ECC support Supports 6th Generation Intel® Core™ i3/i5/i7 processors and Intel® CM236 PCH with embedded graphic (up to 3 independent displays) Up to 32GB (DDR4-2133) memory (max 16GB on board, socket SO-DIMM x1, max 16GB) Optimized dual-slot SBC with 2.5" SATA-III HDD/SSD, 2240 or 2280 M.2 socket, on-board Nandflash (optional) Two SATA ports, two USB 3.0, six USB 2.0 ports, two DP ports, two COM ports, one PS/2, one Audio, one VGA and PCIe x8 interfaces to the Rear Transition Module (RTM) Five Gigabit Ethernet ports including two PICMG 2.16 for front and rear connectivity PICMG 2.16 R1.0, PICMG 2.1 R2.0, PICMG 2.0 R3.0, PICMG2.9 R1.0 compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6U CompactPCI Intel® 6th Gen. Core™ i3/i5/i7 Processor Blade with ECC support -  - Advantech
Cincinnati, OH, United States
6U CompactPCI Intel® 6th Gen. Core™ i3/i5/i7 Processor Blade with ECC support
6U CompactPCI Intel® 6th Gen. Core™ i3/i5/i7 Processor Blade with ECC support
6U CompactPCI Intel® 6th Gen. Core™ i3/i5/i7 Processor Blade with ECC support Supports 6th Generation Intel® Core™ i3/i5/i7 processors and Intel® CM236 PCH with embedded graphic (up to 3 independent displays) Up to 32GB (DDR4-2133) memory (max 16GB on board, socket SO-DIMM x1, max 16GB) Optimized dual-slot SBC with 2.5" SATA-III HDD/SSD, 2240 or 2280 M.2 socket, on-board Nandflash (optional) Two SATA ports, two USB 3.0, six USB 2.0 ports, two DP ports, two COM ports, one PS/2, one Audio, one VGA and PCIe x8 interfaces to the Rear Transition Module (RTM) Five Gigabit Ethernet ports including two PICMG 2.16 for front and rear connectivity PICMG 2.16 R1.0, PICMG 2.1 R2.0, PICMG 2.0 R3.0, PICMG2.9 R1.0 compliant

6U CompactPCI Intel® 6th Gen. Core™ i3/i5/i7 Processor Blade with ECC support

  • Supports 6th Generation Intel® Core™ i3/i5/i7 processors and Intel® CM236 PCH with embedded graphic (up to 3 independent displays)
  • Up to 32GB (DDR4-2133) memory (max 16GB on board, socket SO-DIMM x1, max 16GB)
  • Optimized dual-slot SBC with 2.5" SATA-III HDD/SSD, 2240 or 2280 M.2 socket, on-board Nandflash (optional)
  • Two SATA ports, two USB 3.0, six USB 2.0 ports, two DP ports, two COM ports, one PS/2, one Audio, one VGA and PCIe x8 interfaces to the Rear Transition Module (RTM)
  • Five Gigabit Ethernet ports including two PICMG 2.16 for front and rear connectivity
  • PICMG 2.16 R1.0, PICMG 2.1 R2.0, PICMG 2.0 R3.0, PICMG2.9 R1.0 compliant
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name 6U CompactPCI Intel® 6th Gen. Core™ i3/i5/i7 Processor Blade with ECC support
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI inference system powered by 13th Gen Intel® Core™ i3/i5 processors with Hailo-8 AI acceleration module - AIR-150-S24A1 - Advantech
Specs
Processor i3-1315UE
IDE Capacity 64.0 GB
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Industrial PCs - ARK1123C2102-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details