Advantech 2-Port Gigabit Ethernet, Intel® I350, 2x RJ45, B+M Key (2242, PCIex1) PCM-34R2GL-AE

Description
2-Port Gigabit Ethernet, Intel® I350, 2x RJ45, B+M Key (2242, PCIex1) Meets Advantech iDoor technology standard Dual Gigabit Ethernet Port (RJ45) M.2 2242 B+M Key compliant (PCI Express) PCIe Gen2 x1 bandwidth specification Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Supports 32/64-bit Windows 7/8/10 and Linux Operation temperature 0~60 degree support
Request a Quote Datasheet
Description
2-Port Gigabit Ethernet, Intel® I350, 2x RJ45, B+M Key (2242, PCIex1) Meets Advantech iDoor technology standard Dual Gigabit Ethernet Port (RJ45) M.2 2242 B+M Key compliant (PCI Express) PCIe Gen2 x1 bandwidth specification Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Supports 32/64-bit Windows 7/8/10 and Linux Operation temperature 0~60 degree support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Port Gigabit Ethernet, Intel® I350, 2x RJ45, B+M Key (2242, PCIex1) - PCM-34R2GL-AE - Advantech
Cincinnati, OH, United States
2-Port Gigabit Ethernet, Intel® I350, 2x RJ45, B+M Key (2242, PCIex1)
PCM-34R2GL-AE
2-Port Gigabit Ethernet, Intel® I350, 2x RJ45, B+M Key (2242, PCIex1) PCM-34R2GL-AE
2-Port Gigabit Ethernet, Intel® I350, 2x RJ45, B+M Key (2242, PCIex1) Meets Advantech iDoor technology standard Dual Gigabit Ethernet Port (RJ45) M.2 2242 B+M Key compliant (PCI Express) PCIe Gen2 x1 bandwidth specification Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Supports 32/64-bit Windows 7/8/10 and Linux Operation temperature 0~60 degree support

2-Port Gigabit Ethernet, Intel® I350, 2x RJ45, B+M Key (2242, PCIex1)

  • Meets Advantech iDoor technology standard
  • Dual Gigabit Ethernet Port (RJ45)
  • M.2 2242 B+M Key compliant (PCI Express)
  • PCIe Gen2 x1 bandwidth specification
  • Compatible with embedded automation PC UNO-1/2/3/4 series
  • Compliant with FCC/CE Class A Certification
  • Supports 32/64-bit Windows 7/8/10 and Linux
  • Operation temperature 0~60 degree support
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PCM-34R2GL-AE
Product Name 2-Port Gigabit Ethernet, Intel® I350, 2x RJ45, B+M Key (2242, PCIex1)
Operating Temperature 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise (GAC)
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details
2 suppliers