Advantech Compact Fanless System with 10th Gen Intel® Xeon®/Core™ i CPU Socket (LGA 1200) MIC-770H-20A1

Description
Compact Fanless System with 10th Gen Intel® Xeon®/Core™ i CPU Socket (LGA 1200) Intel® 10th Gen Xeon®/Core™ i CPU socket-type (LGA1200) with Intel® W480E/H420E chipset Wide operating temperature (-10 ~ 60 °C), 9 ~ 36 VDC input power range 2 x GigaLAN, 2 x USB 3.2 (Gen2) and 6 x USB 3.2 (Gen1) 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional) 1 x 2.5" HDD/SSD, and 1 x mSATA Supports Advantech i-Modules, FlexIO and iDoor technology, flexible configure additional HDMI, DVI, Comport, DIO, Remote switch IO VGA and HDMI™ output (The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.) Microsoft Azure PnP, AWS IoT Greengrass, Ubuntu Certified RED Compliance
Request a Quote Datasheet
Description
Compact Fanless System with 10th Gen Intel® Xeon®/Core™ i CPU Socket (LGA 1200) Intel® 10th Gen Xeon®/Core™ i CPU socket-type (LGA1200) with Intel® W480E/H420E chipset Wide operating temperature (-10 ~ 60 °C), 9 ~ 36 VDC input power range 2 x GigaLAN, 2 x USB 3.2 (Gen2) and 6 x USB 3.2 (Gen1) 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional) 1 x 2.5" HDD/SSD, and 1 x mSATA Supports Advantech i-Modules, FlexIO and iDoor technology, flexible configure additional HDMI, DVI, Comport, DIO, Remote switch IO VGA and HDMI™ output (The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.) Microsoft Azure PnP, AWS IoT Greengrass, Ubuntu Certified RED Compliance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fanless System with 10th Gen Intel® Xeon®/Core™ i CPU Socket (LGA 1200) - MIC-770H-20A1 - Advantech
Cincinnati, OH, United States
Compact Fanless System with 10th Gen Intel® Xeon®/Core™ i CPU Socket (LGA 1200)
MIC-770H-20A1
Compact Fanless System with 10th Gen Intel® Xeon®/Core™ i CPU Socket (LGA 1200) MIC-770H-20A1
Compact Fanless System with 10th Gen Intel® Xeon®/Core™ i CPU Socket (LGA 1200) Intel® 10th Gen Xeon®/Core™ i CPU socket-type (LGA1200) with Intel® W480E/H420E chipset Wide operating temperature (-10 ~ 60 °C), 9 ~ 36 VDC input power range 2 x GigaLAN, 2 x USB 3.2 (Gen2) and 6 x USB 3.2 (Gen1) 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional) 1 x 2.5" HDD/SSD, and 1 x mSATA Supports Advantech i-Modules, FlexIO and iDoor technology, flexible configure additional HDMI, DVI, Comport, DIO, Remote switch IO VGA and HDMI™ output (The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.) Microsoft Azure PnP, AWS IoT Greengrass, Ubuntu Certified RED Compliance

Compact Fanless System with 10th Gen Intel® Xeon®/Core™ i CPU Socket (LGA 1200)

  • Intel® 10th Gen Xeon®/Core™ i CPU socket-type (LGA1200) with Intel® W480E/H420E chipset
  • Wide operating temperature (-10 ~ 60 °C), 9 ~ 36 VDC input power range
  • 2 x GigaLAN, 2 x USB 3.2 (Gen2) and 6 x USB 3.2 (Gen1)
  • 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional)
  • 1 x 2.5" HDD/SSD, and 1 x mSATA
  • Supports Advantech i-Modules, FlexIO and iDoor technology, flexible configure additional HDMI, DVI, Comport, DIO, Remote switch IO
  • VGA and HDMI™ output (The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.)
  • Microsoft Azure PnP, AWS IoT Greengrass, Ubuntu Certified
  • RED Compliance
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number MIC-770H-20A1
Product Name Compact Fanless System with 10th Gen Intel® Xeon®/Core™ i CPU Socket (LGA 1200)
Processor Intel 386 Family; 10th Gen Intel® Xeon®/Core™ processors
Unlock Full Specs
to access all available technical data

Similar Products

Intel® Celeron J1900 fanless or fan, dual display 1U THIN embedded PC - AIMB-T1215DW-00Y02 - Advantech
Specs
Computer Type Rack
Processor Intel 386 Family; Intel Bay Trail J1900 (on board)
IDE Capacity 8.0 GB
View Details
Industrial PCs - ARK1123H1805E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details