Advantech 4-slot expansion i-Module with 1 PCIe x8, 3 PCIe x4 MIC-75M40-00A2

Description
4-slot expansion i-Module with 1 PCIe x8, 3 PCIe x4 MIC-75M40-00A2: Supports 4 x PCIe slots, including 1x PCIEx8, 3x PCIEx4 MIC-75M40-01A2: Supports 3 x PCIe slots, including 1x PCIEx8, 2x PCIEx4 1x SATA (2x 2.5" HDD bay) Support 1x 8cm FAN (Optional) Dimension (W x H x G): 90 x 192 x 230 mm
Request a Quote Datasheet
Description
4-slot expansion i-Module with 1 PCIe x8, 3 PCIe x4 MIC-75M40-00A2: Supports 4 x PCIe slots, including 1x PCIEx8, 3x PCIEx4 MIC-75M40-01A2: Supports 3 x PCIe slots, including 1x PCIEx8, 2x PCIEx4 1x SATA (2x 2.5" HDD bay) Support 1x 8cm FAN (Optional) Dimension (W x H x G): 90 x 192 x 230 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-slot expansion i-Module with 1 PCIe x8, 3 PCIe x4 - MIC-75M40-00A2 - Advantech
Cincinnati, OH, United States
4-slot expansion i-Module with 1 PCIe x8, 3 PCIe x4
MIC-75M40-00A2
4-slot expansion i-Module with 1 PCIe x8, 3 PCIe x4 MIC-75M40-00A2
4-slot expansion i-Module with 1 PCIe x8, 3 PCIe x4 MIC-75M40-00A2: Supports 4 x PCIe slots, including 1x PCIEx8, 3x PCIEx4 MIC-75M40-01A2: Supports 3 x PCIe slots, including 1x PCIEx8, 2x PCIEx4 1x SATA (2x 2.5" HDD bay) Support 1x 8cm FAN (Optional) Dimension (W x H x G): 90 x 192 x 230 mm

4-slot expansion i-Module with 1 PCIe x8, 3 PCIe x4

  • MIC-75M40-00A2: Supports 4 x PCIe slots, including 1x PCIEx8, 3x PCIEx4
  • MIC-75M40-01A2: Supports 3 x PCIe slots, including 1x PCIEx8, 2x PCIEx4
  • 1x SATA (2x 2.5" HDD bay)
  • Support 1x 8cm FAN (Optional)
  • Dimension (W x H x G): 90 x 192 x 230 mm
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number MIC-75M40-00A2
Product Name 4-slot expansion i-Module with 1 PCIe x8, 3 PCIe x4
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details
Industrial PCs - ARK1123C1601E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details