Advantech Intel® Atom™ E3845 1U Fanless System; EN 50121-4 Compliant for Railway Applications ITA-2111

Description
Intel® Atom™ E3845 1U Fanless System; EN 50121-4 Compliant for Railway Applications Built-in Intel® Atom™ E3845 quad-core processor, 1.91 GHz 4 GB of DDR3 memory onboard 1U fanless rackmount system x GbE and 10 x RS-232/422/485 ports with isolation design 6 x USB 2.0 and 1 x USB 3.0 slots 1 x VGA and 1 x DVI D display outputs Compliant with EN 50121-4 for railway applications No RED Certification
Request a Quote Datasheet
Description
Intel® Atom™ E3845 1U Fanless System; EN 50121-4 Compliant for Railway Applications Built-in Intel® Atom™ E3845 quad-core processor, 1.91 GHz 4 GB of DDR3 memory onboard 1U fanless rackmount system x GbE and 10 x RS-232/422/485 ports with isolation design 6 x USB 2.0 and 1 x USB 3.0 slots 1 x VGA and 1 x DVI D display outputs Compliant with EN 50121-4 for railway applications No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Atom™ E3845 1U Fanless System; EN 50121-4 Compliant for Railway Applications -  - Advantech
Cincinnati, OH, United States
Intel® Atom™ E3845 1U Fanless System; EN 50121-4 Compliant for Railway Applications
Intel® Atom™ E3845 1U Fanless System; EN 50121-4 Compliant for Railway Applications
Intel® Atom™ E3845 1U Fanless System; EN 50121-4 Compliant for Railway Applications Built-in Intel® Atom™ E3845 quad-core processor, 1.91 GHz 4 GB of DDR3 memory onboard 1U fanless rackmount system x GbE and 10 x RS-232/422/485 ports with isolation design 6 x USB 2.0 and 1 x USB 3.0 slots 1 x VGA and 1 x DVI D display outputs Compliant with EN 50121-4 for railway applications No RED Certification

Intel® Atom™ E3845 1U Fanless System; EN 50121-4 Compliant for Railway Applications

  • Built-in Intel® Atom™ E3845 quad-core processor, 1.91 GHz
  • 4 GB of DDR3 memory onboard
  • 1U fanless rackmount system
  • x GbE and 10 x RS-232/422/485 ports with isolation design
  • 6 x USB 2.0 and 1 x USB 3.0 slots
  • 1 x VGA and 1 x DVI D display outputs
  • Compliant with EN 50121-4 for railway applications
  • No RED Certification
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name Intel® Atom™ E3845 1U Fanless System; EN 50121-4 Compliant for Railway Applications
Computer Type Rack
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1505U-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details