Advantech Embedded Box Computers IPPC-6192A-R2AE

Description
Embedded Box Computers 19" SXGA LED Haswell 2PCIs w/ TS
Datasheet
Description
Embedded Box Computers 19" SXGA LED Haswell 2PCIs w/ TS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Embedded Box Computers
IPPC-6192A-R2AE
Embedded Box Computers IPPC-6192A-R2AE
Embedded Box Computers 19" SXGA LED Haswell 2PCIs w/ TS

Embedded Box Computers 19" SXGA LED Haswell 2PCIs w/ TS

Buy Now Datasheet
Industrial PCs - IPPC-6192A-R2AE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Industrial PCs
IPPC-6192A-R2AE
Industrial PCs IPPC-6192A-R2AE
PANEL PC 19" SXGA TFT LED W/TS

PANEL PC 19" SXGA TFT LED W/TS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Computers Computers
Product Number IPPC-6192A-R2AE IPPC-6192A-R2AE
Product Name Embedded Box Computers Industrial PCs
Computer Type Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

 - 7650407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.5 inch (266.70 mm)
General Features Handheld or Portable
View Details
ML100G-42 Fanless AMD Ryzen 8000 Industrial NUC - ML100G-42 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor AMD Athlon; AMD Ryzen™ 8840U
Main Memory 96.00 GB
View Details