The ITA-3650N is a fanless system designed for highway surveillance applications, featuring Intel 6th and 7th generation desktop processors with H110 PCH. It comes with 8GB of onboard DDR4 memory, expandable up to 32GB, and supports a variety of connectivity options including six Gigabit Ethernet ports, six USB ports, and eight COM ports. The system is equipped with dual display capabilities via VGA and HDMI, and offers storage options with two 2.5" bays and one mSATA socket. It operates within a wide temperature range of -25 to 60 °C and accepts a DC input voltage of 9 to 36V. The dimensions of the unit are 210 x 118 x 240 mm, and it includes a wall mount bracket for installation. The ITA-3650N is compliant with various safety and EMC certifications, making it suitable for industrial environments.
Intel 6th & 7th Generation Desktop Processor Fanless System for Highway Surveillance Application
| Advantech | |
|---|---|
| Product Category | Computers |
| Product Name | Intel 6th & 7th Generation Desktop Processor Fanless System for Highway Surveillance Application |
| Computer Type | Desktop, Stand Alone or Tower |