Advantech 2-Port Isolated RS-232, M.2 B key(2242, USB), DB9 PCM-34D2R2

Description
2-Port Isolated RS-232, M.2 B key(2242, USB), DB9 Meets Advantech iDoor Technology Standard M.2 2242 B Key compliant (USB 2.0) Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (200 bps ~ 921.6 kbps) The PCM-34D2Rx (2-ports) supports Isolated Protection Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Operation temperature 0~60 degree support
Request a Quote Datasheet
Description
2-Port Isolated RS-232, M.2 B key(2242, USB), DB9 Meets Advantech iDoor Technology Standard M.2 2242 B Key compliant (USB 2.0) Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (200 bps ~ 921.6 kbps) The PCM-34D2Rx (2-ports) supports Isolated Protection Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Operation temperature 0~60 degree support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-Port Isolated RS-232, M.2 B key(2242, USB), DB9 -  - Advantech
Cincinnati, OH, United States
2-Port Isolated RS-232, M.2 B key(2242, USB), DB9
2-Port Isolated RS-232, M.2 B key(2242, USB), DB9
2-Port Isolated RS-232, M.2 B key(2242, USB), DB9 Meets Advantech iDoor Technology Standard M.2 2242 B Key compliant (USB 2.0) Speeds up to 921.6 kbps for extremely fast data transmission Supports any baud rate setting (200 bps ~ 921.6 kbps) The PCM-34D2Rx (2-ports) supports Isolated Protection Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Operation temperature 0~60 degree support

2-Port Isolated RS-232, M.2 B key(2242, USB), DB9

  • Meets Advantech iDoor Technology Standard
  • M.2 2242 B Key compliant (USB 2.0)
  • Speeds up to 921.6 kbps for extremely fast data transmission
  • Supports any baud rate setting (200 bps ~ 921.6 kbps)
  • The PCM-34D2Rx (2-ports) supports Isolated Protection
  • Compatible with embedded automation PC UNO-1/2/3/4 series
  • Compliant with FCC/CE Class A Certification
  • Operation temperature 0~60 degree support
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Name 2-Port Isolated RS-232, M.2 B key(2242, USB), DB9
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI Inference system powered by NVIDIA® Jetson AGX Orin™ and 3 x 2.5GbE Lan - AIR-030-S30A1 - Advantech
Specs
Processor NVIDIA Arm® Cortex A78AE v8.2
Main Memory 4.00 GB
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Intel® Core™ IPC Controller - AMAX-7580-206D5A - Advantech
Specs
Processor Intel 386 Family; Intel® Core™ i7-1365UE 1.7GHz 10-Core
Main Memory 8.00 GB
View Details