Advantech PCI Express x4, 4-Port USB 3.0 Expansion Card PCE-USB8-00A1E

Description
PCI Express x4, 4-Port USB 3.0 Expansion Card Four USB 3.0 host controllers Support 1500mA Max. Current per Port Supports four or eight USB 3.0 ports 3 Ports with Locking connector compliant with USB3 Vision V1.0 Standard-A Compliant with USB 3.0 Specification and Intel® xHCI Specification, Revision 1.0 PCI Express x4 interface Supports Microsoft Windows 7/8.1/10 and Linux operating systems
Request a Quote Datasheet
Description
PCI Express x4, 4-Port USB 3.0 Expansion Card Four USB 3.0 host controllers Support 1500mA Max. Current per Port Supports four or eight USB 3.0 ports 3 Ports with Locking connector compliant with USB3 Vision V1.0 Standard-A Compliant with USB 3.0 Specification and Intel® xHCI Specification, Revision 1.0 PCI Express x4 interface Supports Microsoft Windows 7/8.1/10 and Linux operating systems
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCI Express x4, 4-Port USB 3.0 Expansion Card - PCE-USB8-00A1E - Advantech
Cincinnati, OH, United States
PCI Express x4, 4-Port USB 3.0 Expansion Card
PCE-USB8-00A1E
PCI Express x4, 4-Port USB 3.0 Expansion Card PCE-USB8-00A1E
PCI Express x4, 4-Port USB 3.0 Expansion Card Four USB 3.0 host controllers Support 1500mA Max. Current per Port Supports four or eight USB 3.0 ports 3 Ports with Locking connector compliant with USB3 Vision V1.0 Standard-A Compliant with USB 3.0 Specification and Intel® xHCI Specification, Revision 1.0 PCI Express x4 interface Supports Microsoft Windows 7/8.1/10 and Linux operating systems

PCI Express x4, 4-Port USB 3.0 Expansion Card

  • Four USB 3.0 host controllers
  • Support 1500mA Max. Current per Port
  • Supports four or eight USB 3.0 ports
  • 3 Ports with Locking connector compliant with USB3 Vision V1.0 Standard-A
  • Compliant with USB 3.0 Specification and Intel® xHCI Specification, Revision 1.0
  • PCI Express x4 interface
  • Supports Microsoft Windows 7/8.1/10 and Linux operating systems
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PCE-USB8-00A1E
Product Name PCI Express x4, 4-Port USB 3.0 Expansion Card
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - 2084-AIR-021R-S7A1U-ND - DigiKey
Specs
Operating System Linux
View Details
AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTAI - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Industrial PCs - ARK1123H1604E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details