Advantech Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151) MIC-770Q-00A2

Description
Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151) Intel® 8th/9th Gen Core™ i CPU socket-type (LGA1151) with Intel® Q370/H310 chipset Wide operating temperature (-10 ~ 50 °C), 9 ~ 36 VDC input power range 2 x GigaLAN, 2 x USB 3.1 and 6 x USB 3.0 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional) 1 x 2.5" HDD/SSD, and 1 x mSATA Supports 2 x LAN, isolation COMs, and 32-bit GPIO modules Supports Advantech i-Modules Supports Advantech SUSIAccess and embedded software APIs VGA and HDMI™ output (The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.)
Request a Quote Datasheet
Description
Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151) Intel® 8th/9th Gen Core™ i CPU socket-type (LGA1151) with Intel® Q370/H310 chipset Wide operating temperature (-10 ~ 50 °C), 9 ~ 36 VDC input power range 2 x GigaLAN, 2 x USB 3.1 and 6 x USB 3.0 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional) 1 x 2.5" HDD/SSD, and 1 x mSATA Supports 2 x LAN, isolation COMs, and 32-bit GPIO modules Supports Advantech i-Modules Supports Advantech SUSIAccess and embedded software APIs VGA and HDMI™ output (The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151) - MIC-770Q-00A2 - Advantech
Cincinnati, OH, United States
Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151)
MIC-770Q-00A2
Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151) MIC-770Q-00A2
Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151) Intel® 8th/9th Gen Core™ i CPU socket-type (LGA1151) with Intel® Q370/H310 chipset Wide operating temperature (-10 ~ 50 °C), 9 ~ 36 VDC input power range 2 x GigaLAN, 2 x USB 3.1 and 6 x USB 3.0 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional) 1 x 2.5" HDD/SSD, and 1 x mSATA Supports 2 x LAN, isolation COMs, and 32-bit GPIO modules Supports Advantech i-Modules Supports Advantech SUSIAccess and embedded software APIs VGA and HDMI™ output (The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.)

Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151)

  • Intel® 8th/9th Gen Core™ i CPU socket-type (LGA1151) with Intel® Q370/H310 chipset
  • Wide operating temperature (-10 ~ 50 °C), 9 ~ 36 VDC input power range
  • 2 x GigaLAN, 2 x USB 3.1 and 6 x USB 3.0
  • 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional)
  • 1 x 2.5" HDD/SSD, and 1 x mSATA
  • Supports 2 x LAN, isolation COMs, and 32-bit GPIO modules
  • Supports Advantech i-Modules
  • Supports Advantech SUSIAccess and embedded software APIs
  • VGA and HDMI™ output (The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number MIC-770Q-00A2
Product Name Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151)
Processor Intel 386 Family; Intel® Core™ processors (9th/8th Gen)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1804E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details
Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module - AIR-120H-B0A1E - Advantech
Specs
Processor Intel 386 Family; Intel N97
Operating Temperature ? to 365 F (? to 185 C)
View Details