Advantech Compact Fanless System with 12th/13th/14th Gen Intel® Core™ i CPU Socket (LGA 1700) MIC-770V3H-E0A1

Description
Compact Fanless System with 12th/13th/14th Gen Intel® Core™ i CPU Socket (LGA 1700) Intel® 12th/13th/14th Gen Core™ i CPU socket-type (LGA1700) with Intel® R680E/ H610E chipset Wide operating temperature (-20 ~ 60 °C) 2 x GigaLAN, 2 x USB 3.2 (Gen2) and 6 x USB 3.2 (Gen1); 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional) 1 x 2.5" HDD/SSD, 1 x mSATA, and 1 x NVMe M.2; 9 ~ 36 VDC input power range IP40 dust proof for deployment in harsh environment Supports FlexIO and iDoor technology, flexible configure additional DP, DVI, COM port, DIO, Remote switch IO Supports Advantech i-Modules; Supports Advantech SUSIAPI and embedded software APIs Supports Intel® vPro™/AMT and TPM technologies; Supports Advantech iBMC 1.2 remote out-of-band power management solution on WISE-DeviceOn Support Windows 11 IoT Enterprise LTSC
Request a Quote Datasheet
Description
Compact Fanless System with 12th/13th/14th Gen Intel® Core™ i CPU Socket (LGA 1700) Intel® 12th/13th/14th Gen Core™ i CPU socket-type (LGA1700) with Intel® R680E/ H610E chipset Wide operating temperature (-20 ~ 60 °C) 2 x GigaLAN, 2 x USB 3.2 (Gen2) and 6 x USB 3.2 (Gen1); 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional) 1 x 2.5" HDD/SSD, 1 x mSATA, and 1 x NVMe M.2; 9 ~ 36 VDC input power range IP40 dust proof for deployment in harsh environment Supports FlexIO and iDoor technology, flexible configure additional DP, DVI, COM port, DIO, Remote switch IO Supports Advantech i-Modules; Supports Advantech SUSIAPI and embedded software APIs Supports Intel® vPro™/AMT and TPM technologies; Supports Advantech iBMC 1.2 remote out-of-band power management solution on WISE-DeviceOn Support Windows 11 IoT Enterprise LTSC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Fanless System with 12th/13th/14th Gen Intel® Core™ i CPU Socket (LGA 1700) - MIC-770V3H-E0A1 - Advantech
Cincinnati, OH, United States
Compact Fanless System with 12th/13th/14th Gen Intel® Core™ i CPU Socket (LGA 1700)
MIC-770V3H-E0A1
Compact Fanless System with 12th/13th/14th Gen Intel® Core™ i CPU Socket (LGA 1700) MIC-770V3H-E0A1
Compact Fanless System with 12th/13th/14th Gen Intel® Core™ i CPU Socket (LGA 1700) Intel® 12th/13th/14th Gen Core™ i CPU socket-type (LGA1700) with Intel® R680E/ H610E chipset Wide operating temperature (-20 ~ 60 °C) 2 x GigaLAN, 2 x USB 3.2 (Gen2) and 6 x USB 3.2 (Gen1); 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional) 1 x 2.5" HDD/SSD, 1 x mSATA, and 1 x NVMe M.2; 9 ~ 36 VDC input power range IP40 dust proof for deployment in harsh environment Supports FlexIO and iDoor technology, flexible configure additional DP, DVI, COM port, DIO, Remote switch IO Supports Advantech i-Modules; Supports Advantech SUSIAPI and embedded software APIs Supports Intel® vPro™/AMT and TPM technologies; Supports Advantech iBMC 1.2 remote out-of-band power management solution on WISE-DeviceOn Support Windows 11 IoT Enterprise LTSC

Compact Fanless System with 12th/13th/14th Gen Intel® Core™ i CPU Socket (LGA 1700)

  • Intel® 12th/13th/14th Gen Core™ i CPU socket-type (LGA1700) with Intel® R680E/ H610E chipset
  • Wide operating temperature (-20 ~ 60 °C)
  • 2 x GigaLAN, 2 x USB 3.2 (Gen2) and 6 x USB 3.2 (Gen1); 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional)
  • 1 x 2.5" HDD/SSD, 1 x mSATA, and 1 x NVMe M.2; 9 ~ 36 VDC input power range
  • IP40 dust proof for deployment in harsh environment
  • Supports FlexIO and iDoor technology, flexible configure additional DP, DVI, COM port, DIO, Remote switch IO
  • Supports Advantech i-Modules; Supports Advantech SUSIAPI and embedded software APIs
  • Supports Intel® vPro™/AMT and TPM technologies; Supports Advantech iBMC 1.2 remote out-of-band power management solution on WISE-DeviceOn
  • Support Windows 11 IoT Enterprise LTSC
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number MIC-770V3H-E0A1
Product Name Compact Fanless System with 12th/13th/14th Gen Intel® Core™ i CPU Socket (LGA 1700)
Processor Intel 386 Family; Intel® Core™ processors (14th/13th/12th Gen)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C2001-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details