Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151)
Intel® 8th/9th Gen Core™ i CPU socket-type (LGA1151) with Intel® Q370/H310 chipset
Wide operating temperature (-10 ~ 50 °C), 9 ~ 36 VDC input power range
2 x GigaLAN, 2 x USB 3.1 and 6 x USB 3.0
2 x RS-232/422/485 and 4 x RS232 serial ports (Optional)
1 x 2.5" HDD/SSD, and 1 x mSATA
Supports 2 x LAN, isolation COMs, and 32-bit GPIO modules
Supports Advantech i-Modules
Supports Advantech SUSIAccess and embedded software APIs
VGA and HDMI™ output (The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.)
Compact Fanless System with 8th/9th Gen Intel® Core™ i CPU Socket (LGA 1151)
- Intel® 8th/9th Gen Core™ i CPU socket-type (LGA1151) with Intel® Q370/H310 chipset
- Wide operating temperature (-10 ~ 50 °C), 9 ~ 36 VDC input power range
- 2 x GigaLAN, 2 x USB 3.1 and 6 x USB 3.0
- 2 x RS-232/422/485 and 4 x RS232 serial ports (Optional)
- 1 x 2.5" HDD/SSD, and 1 x mSATA
- Supports 2 x LAN, isolation COMs, and 32-bit GPIO modules
- Supports Advantech i-Modules
- Supports Advantech SUSIAccess and embedded software APIs
- VGA and HDMI™ output (The terms HDMI, HDMI High-Definition Multimedia Interface, HDMI trade dress and the HDMI Logos are trademarks or registered trademarks of HDMI Licensing Administrator, Inc.)