Advantech Intel® Core™ Processor (11th Gen) Fanless System for Wayside & Roadside Applications ITA-260V1-00A1

Description
Intel® Core™ Processor (11th Gen) Fanless System for Wayside & Roadside Applications Industrial-grade DIN rail fanless wayside & roadside appliances 11th Generation Intel® Core™ processor family 2 x SO-DIMM , up to 64G Supports 6 GbE (4 x RJ-45 & 2 x SFP), 4 USB (2 x USB3.0 & 2 x USB2.0), 2 COM (isolated) 1 x 2.5" SATA SSD bay (easy swap) Supports LAN surge ± 2KV, Time-Sensitive Technology (TSN) Wide operating temperature -40 ~ 60 °C; Supports 9-48 V wide-range DC input Compliant: EN50121-4
Request a Quote Datasheet
Description
Intel® Core™ Processor (11th Gen) Fanless System for Wayside & Roadside Applications Industrial-grade DIN rail fanless wayside & roadside appliances 11th Generation Intel® Core™ processor family 2 x SO-DIMM , up to 64G Supports 6 GbE (4 x RJ-45 & 2 x SFP), 4 USB (2 x USB3.0 & 2 x USB2.0), 2 COM (isolated) 1 x 2.5" SATA SSD bay (easy swap) Supports LAN surge ± 2KV, Time-Sensitive Technology (TSN) Wide operating temperature -40 ~ 60 °C; Supports 9-48 V wide-range DC input Compliant: EN50121-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Core™ Processor (11th Gen) Fanless System for Wayside & Roadside Applications - ITA-260V1-00A1 - Advantech
Cincinnati, OH, United States
Intel® Core™ Processor (11th Gen) Fanless System for Wayside & Roadside Applications
ITA-260V1-00A1
Intel® Core™ Processor (11th Gen) Fanless System for Wayside & Roadside Applications ITA-260V1-00A1
Intel® Core™ Processor (11th Gen) Fanless System for Wayside & Roadside Applications Industrial-grade DIN rail fanless wayside & roadside appliances 11th Generation Intel® Core™ processor family 2 x SO-DIMM , up to 64G Supports 6 GbE (4 x RJ-45 & 2 x SFP), 4 USB (2 x USB3.0 & 2 x USB2.0), 2 COM (isolated) 1 x 2.5" SATA SSD bay (easy swap) Supports LAN surge ± 2KV, Time-Sensitive Technology (TSN) Wide operating temperature -40 ~ 60 °C; Supports 9-48 V wide-range DC input Compliant: EN50121-4

Intel® Core™ Processor (11th Gen) Fanless System for Wayside & Roadside Applications

  • Industrial-grade DIN rail fanless wayside & roadside appliances
  • 11th Generation Intel® Core™ processor family
  • 2 x SO-DIMM , up to 64G
  • Supports 6 GbE (4 x RJ-45 & 2 x SFP), 4 USB (2 x USB3.0 & 2 x USB2.0), 2 COM (isolated)
  • 1 x 2.5" SATA SSD bay (easy swap)
  • Supports LAN surge ± 2KV, Time-Sensitive Technology (TSN)
  • Wide operating temperature -40 ~ 60 °C; Supports 9-48 V wide-range DC input
  • Compliant: EN50121-4
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number ITA-260V1-00A1
Product Name Intel® Core™ Processor (11th Gen) Fanless System for Wayside & Roadside Applications
Unlock Full Specs
to access all available technical data

Similar Products

AMiS-850C with medication dispensing cabinet is for mobile distribution and point-of-care applications. - AMIS-50E0M1V1K2NEX - Advantech
Specs
Computer Type Kiosk or POS
Operating System Microsoft®; Windows Based
Operating Temperature 14 F (-10 C)
View Details
AI System Based on NVIDIA® Jetson AGX Orin™ - AGS-TS-WIOTAI - Advantech
Specs
Processor 8-core NVIDIA Arm® Cortex A78AE v8.2 64-bit CPU, 2MB L2 + 4MB L3
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Industrial PCs - ARK1123C1704E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details