Advantech iDoor Module: 2-Port Gigabit Ethernet, Intel® I350, mPCIe, RJ45 PCM-24R2GL-AE

Description
iDoor Module: 2-Port Gigabit Ethernet, Intel® I350, mPCIe, RJ45 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Real-time Ethernet with hardware based precision time protocol Achieves time synchronization for device or system Supports 2 Gigabit Ethernet MAC Controller and PHY ports Supports 32/64-bit Windows 7/8, Linux 2.4/2.6 Supports Embedded Automation PC UNO-2200/2400 series Supports Control DIN-Rail PC UNO-1200/1300/1400 series Supports Control Cabinet PC UNO-3200/3300/3400 series Supports Control Panel Computers TPC-xx81/xx82 series Supports Thin Client Panel Computers TPC-xx51 series
Request a Quote Datasheet
Description
iDoor Module: 2-Port Gigabit Ethernet, Intel® I350, mPCIe, RJ45 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Real-time Ethernet with hardware based precision time protocol Achieves time synchronization for device or system Supports 2 Gigabit Ethernet MAC Controller and PHY ports Supports 32/64-bit Windows 7/8, Linux 2.4/2.6 Supports Embedded Automation PC UNO-2200/2400 series Supports Control DIN-Rail PC UNO-1200/1300/1400 series Supports Control Cabinet PC UNO-3200/3300/3400 series Supports Control Panel Computers TPC-xx81/xx82 series Supports Thin Client Panel Computers TPC-xx51 series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
iDoor Module: 2-Port Gigabit Ethernet, Intel® I350, mPCIe, RJ45 - PCM-24R2GL-AE - Advantech
Cincinnati, OH, United States
iDoor Module: 2-Port Gigabit Ethernet, Intel® I350, mPCIe, RJ45
PCM-24R2GL-AE
iDoor Module: 2-Port Gigabit Ethernet, Intel® I350, mPCIe, RJ45 PCM-24R2GL-AE
iDoor Module: 2-Port Gigabit Ethernet, Intel® I350, mPCIe, RJ45 Meets Advantech Standard iDoor Technology PCI Express® Mini Card Specification Revision 1.2 compliant Real-time Ethernet with hardware based precision time protocol Achieves time synchronization for device or system Supports 2 Gigabit Ethernet MAC Controller and PHY ports Supports 32/64-bit Windows 7/8, Linux 2.4/2.6 Supports Embedded Automation PC UNO-2200/2400 series Supports Control DIN-Rail PC UNO-1200/1300/1400 series Supports Control Cabinet PC UNO-3200/3300/3400 series Supports Control Panel Computers TPC-xx81/xx82 series Supports Thin Client Panel Computers TPC-xx51 series

iDoor Module: 2-Port Gigabit Ethernet, Intel® I350, mPCIe, RJ45

  • Meets Advantech Standard iDoor Technology
  • PCI Express® Mini Card Specification Revision 1.2 compliant
  • Real-time Ethernet with hardware based precision time protocol
  • Achieves time synchronization for device or system
  • Supports 2 Gigabit Ethernet MAC Controller and PHY ports
  • Supports 32/64-bit Windows 7/8, Linux 2.4/2.6
  • Supports Embedded Automation PC UNO-2200/2400 series
  • Supports Control DIN-Rail PC UNO-1200/1300/1400 series
  • Supports Control Cabinet PC UNO-3200/3300/3400 series
  • Supports Control Panel Computers TPC-xx81/xx82 series
  • Supports Thin Client Panel Computers TPC-xx51 series
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PCM-24R2GL-AE
Product Name iDoor Module: 2-Port Gigabit Ethernet, Intel® I350, mPCIe, RJ45
Operating Temperature 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - 2084-AIM-78S-610B20-ND - DigiKey
Specs
Operating System Android
View Details
Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module - AIR-1200-B5A1E - Advantech
Specs
Processor Intel 386 Family; Intel Atom® x7433RE
Operating Temperature ? to 365 F (? to 185 C)
View Details
Edge AI HPC powered by AMD EPYC & Ryzen processors and NVIDIA Qualified RTX™ PRO 6000 Blackwell Max-Q WS Edition - AIR-420-000A1 - Advantech
Specs
Processor AMD Athlon; Ryzen 9 PRO 7945
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
10.1
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 11 IoT Enterprise LTSC
Processor Intel 386 Family; Intel® N50, 3.4 GHz
View Details