Advantech Intel® Celeron J6412 Fanless Compact System with 8GB on board ITA-168-00A1

Description
Intel® Celeron J6412 Fanless Compact System with 8GB on board Built-in Intel® Celeron® J6412 quad-core processor, 2.0 GHz 8 GB of DDR4 memory onboard with also 1 x SO-DIMM slot up to 32 GB 4 x LAN, 6 x COM, 6 x USB 2.0, and 2 x USB 3.0 ports Supports HDMI 4K display 2 ports support RS-232/422/485 with automatic flow control and 4 additional RS-232 Supports 8 digital I/O
Request a Quote Datasheet
Description
Intel® Celeron J6412 Fanless Compact System with 8GB on board Built-in Intel® Celeron® J6412 quad-core processor, 2.0 GHz 8 GB of DDR4 memory onboard with also 1 x SO-DIMM slot up to 32 GB 4 x LAN, 6 x COM, 6 x USB 2.0, and 2 x USB 3.0 ports Supports HDMI 4K display 2 ports support RS-232/422/485 with automatic flow control and 4 additional RS-232 Supports 8 digital I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intel® Celeron J6412 Fanless Compact System with 8GB on board - ITA-168-00A1 - Advantech
Cincinnati, OH, United States
Intel® Celeron J6412 Fanless Compact System with 8GB on board
ITA-168-00A1
Intel® Celeron J6412 Fanless Compact System with 8GB on board ITA-168-00A1
Intel® Celeron J6412 Fanless Compact System with 8GB on board Built-in Intel® Celeron® J6412 quad-core processor, 2.0 GHz 8 GB of DDR4 memory onboard with also 1 x SO-DIMM slot up to 32 GB 4 x LAN, 6 x COM, 6 x USB 2.0, and 2 x USB 3.0 ports Supports HDMI 4K display 2 ports support RS-232/422/485 with automatic flow control and 4 additional RS-232 Supports 8 digital I/O

Intel® Celeron J6412 Fanless Compact System with 8GB on board

  • Built-in Intel® Celeron® J6412 quad-core processor, 2.0 GHz
  • 8 GB of DDR4 memory onboard with also 1 x SO-DIMM slot up to 32 GB
  • 4 x LAN, 6 x COM, 6 x USB 2.0, and 2 x USB 3.0 ports
  • Supports HDMI 4K display
  • 2 ports support RS-232/422/485 with automatic flow control and 4 additional RS-232
  • Supports 8 digital I/O
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number ITA-168-00A1
Product Name Intel® Celeron J6412 Fanless Compact System with 8GB on board
Processor Intel 386 Family; Intel® Celeron J6412
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123C1802E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Atom™ E3825 1.33GHz, 2 Core
View Details
10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 13 with non-GMS certification
View Details