Advantech iDoor Module: 2-Ports Isolated CANBus mPCIe, DB9 PCM-26D2CA-CE

Description
iDoor Module: 2-Ports Isolated CANBus mPCIe, DB9 Meets Advantech iDoor technology standard PCI Express® Mini card specification revision 1.2 compliant Operates two separated CAN networks simultaneously High speed transmission up to 1 Mbps I/O address automatically assigned by PCIe plug & play Supports Win10, Linux Ubuntu 18.04/20.04 Optical isolation protection of 2,500 VDC ensures system reliability Includes Windows® DLL library and examples
Request a Quote Datasheet
Description
iDoor Module: 2-Ports Isolated CANBus mPCIe, DB9 Meets Advantech iDoor technology standard PCI Express® Mini card specification revision 1.2 compliant Operates two separated CAN networks simultaneously High speed transmission up to 1 Mbps I/O address automatically assigned by PCIe plug & play Supports Win10, Linux Ubuntu 18.04/20.04 Optical isolation protection of 2,500 VDC ensures system reliability Includes Windows® DLL library and examples
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
iDoor Module: 2-Ports Isolated CANBus mPCIe, DB9 - PCM-26D2CA-CE - Advantech
Cincinnati, OH, United States
iDoor Module: 2-Ports Isolated CANBus mPCIe, DB9
PCM-26D2CA-CE
iDoor Module: 2-Ports Isolated CANBus mPCIe, DB9 PCM-26D2CA-CE
iDoor Module: 2-Ports Isolated CANBus mPCIe, DB9 Meets Advantech iDoor technology standard PCI Express® Mini card specification revision 1.2 compliant Operates two separated CAN networks simultaneously High speed transmission up to 1 Mbps I/O address automatically assigned by PCIe plug & play Supports Win10, Linux Ubuntu 18.04/20.04 Optical isolation protection of 2,500 VDC ensures system reliability Includes Windows® DLL library and examples

iDoor Module: 2-Ports Isolated CANBus mPCIe, DB9

  • Meets Advantech iDoor technology standard
  • PCI Express® Mini card specification revision 1.2 compliant
  • Operates two separated CAN networks simultaneously
  • High speed transmission up to 1 Mbps
  • I/O address automatically assigned by PCIe plug & play
  • Supports Win10, Linux Ubuntu 18.04/20.04
  • Optical isolation protection of 2,500 VDC ensures system reliability
  • Includes Windows® DLL library and examples
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PCM-26D2CA-CE
Product Name iDoor Module: 2-Ports Isolated CANBus mPCIe, DB9
Operating System Microsoft® Windows 10, Linux
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 10 LTSC 21H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details