Advantech THIN 1U Compact size with Intel J6412 and x6413E fanless system EPC-T4218JW-00Y0E

Description
THIN 1U Compact size with Intel J6412 and x6413E fanless system Fanless system with Single-sided I/O THIN Compact design with 44.2mm in height Thin barebone with multi-IO ports is suitable for variety of application environments with DC-in design Easy and quick installation for additional peripherals One 2.5" shock-resistant drive bay Support Wall/VESA Mounting Support SUSI, WISE-DeviceOn and Edge AI Suite.
Request a Quote Datasheet
Description
THIN 1U Compact size with Intel J6412 and x6413E fanless system Fanless system with Single-sided I/O THIN Compact design with 44.2mm in height Thin barebone with multi-IO ports is suitable for variety of application environments with DC-in design Easy and quick installation for additional peripherals One 2.5" shock-resistant drive bay Support Wall/VESA Mounting Support SUSI, WISE-DeviceOn and Edge AI Suite.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN 1U Compact size with Intel J6412 and x6413E fanless system - EPC-T4218JW-00Y0E - Advantech
Cincinnati, OH, United States
THIN 1U Compact size with Intel J6412 and x6413E fanless system
EPC-T4218JW-00Y0E
THIN 1U Compact size with Intel J6412 and x6413E fanless system EPC-T4218JW-00Y0E
THIN 1U Compact size with Intel J6412 and x6413E fanless system Fanless system with Single-sided I/O THIN Compact design with 44.2mm in height Thin barebone with multi-IO ports is suitable for variety of application environments with DC-in design Easy and quick installation for additional peripherals One 2.5" shock-resistant drive bay Support Wall/VESA Mounting Support SUSI, WISE-DeviceOn and Edge AI Suite.

THIN 1U Compact size with Intel J6412 and x6413E fanless system

  • Fanless system with Single-sided I/O
  • THIN Compact design with 44.2mm in height
  • Thin barebone with multi-IO ports is suitable for variety of application environments with DC-in design
  • Easy and quick installation for additional peripherals
  • One 2.5" shock-resistant drive bay
  • Support Wall/VESA Mounting
  • Support SUSI, WISE-DeviceOn and Edge AI Suite.
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number EPC-T4218JW-00Y0E
Product Name THIN 1U Compact size with Intel J6412 and x6413E fanless system
Operating System Win10/Ubuntu
Unlock Full Specs
to access all available technical data

Similar Products

10.1
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Android 10 with non-GMS certification
View Details
2 suppliers
Edge AI inference system powered by Intel® Atom® processor with Hailo-8 AI acceleration module - AIR-1200-B5A1E - Advantech
Specs
Processor Intel 386 Family; Intel Atom® x7433RE
Operating Temperature ? to 365 F (? to 185 C)
View Details