Advantech 1-Port Gigabit Ethernet, Intel® I225, 2.5Gb/s, IEEE 1588, TSN, 1x RJ45, B+M key (3042, PCIex1) PCM-34R1TP-AE

Description
1-Port Gigabit Ethernet, Intel® I225, 2.5Gb/s, IEEE 1588, TSN, 1x RJ45, B+M key (3042, PCIex1) Meets Advantech iDoor technology standard Single 2.5GbE LAN Port (RJ45) M.2 3042 B+M Key compliant (PCI Express) PCIe Gen2 x1 bandwidth specification Supports Time Sensitive Network (TSN) (IEEE 1588) and PXE Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Operation temperature 0~60 degree support
Request a Quote Datasheet
Description
1-Port Gigabit Ethernet, Intel® I225, 2.5Gb/s, IEEE 1588, TSN, 1x RJ45, B+M key (3042, PCIex1) Meets Advantech iDoor technology standard Single 2.5GbE LAN Port (RJ45) M.2 3042 B+M Key compliant (PCI Express) PCIe Gen2 x1 bandwidth specification Supports Time Sensitive Network (TSN) (IEEE 1588) and PXE Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Operation temperature 0~60 degree support
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-Port Gigabit Ethernet, Intel® I225, 2.5Gb/s, IEEE 1588, TSN, 1x RJ45, B+M key (3042, PCIex1) - PCM-34R1TP-AE - Advantech
Cincinnati, OH, United States
1-Port Gigabit Ethernet, Intel® I225, 2.5Gb/s, IEEE 1588, TSN, 1x RJ45, B+M key (3042, PCIex1)
PCM-34R1TP-AE
1-Port Gigabit Ethernet, Intel® I225, 2.5Gb/s, IEEE 1588, TSN, 1x RJ45, B+M key (3042, PCIex1) PCM-34R1TP-AE
1-Port Gigabit Ethernet, Intel® I225, 2.5Gb/s, IEEE 1588, TSN, 1x RJ45, B+M key (3042, PCIex1) Meets Advantech iDoor technology standard Single 2.5GbE LAN Port (RJ45) M.2 3042 B+M Key compliant (PCI Express) PCIe Gen2 x1 bandwidth specification Supports Time Sensitive Network (TSN) (IEEE 1588) and PXE Compatible with embedded automation PC UNO-1/2/3/4 series Compliant with FCC/CE Class A Certification Operation temperature 0~60 degree support

1-Port Gigabit Ethernet, Intel® I225, 2.5Gb/s, IEEE 1588, TSN, 1x RJ45, B+M key (3042, PCIex1)

  • Meets Advantech iDoor technology standard
  • Single 2.5GbE LAN Port (RJ45)
  • M.2 3042 B+M Key compliant (PCI Express)
  • PCIe Gen2 x1 bandwidth specification
  • Supports Time Sensitive Network (TSN) (IEEE 1588) and PXE
  • Compatible with embedded automation PC UNO-1/2/3/4 series
  • Compliant with FCC/CE Class A Certification
  • Operation temperature 0~60 degree support
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number PCM-34R1TP-AE
Product Name 1-Port Gigabit Ethernet, Intel® I225, 2.5Gb/s, IEEE 1588, TSN, 1x RJ45, B+M key (3042, PCIex1)
Operating Temperature 32 to 140 F (0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial PCs - ARK1123H1805E-T - Quarktwin Technology Ltd.
Specs
Computer Type Rack; Chassis Mount, Rack Mount, VESA Mount
Operating System Microsoft®; Linux; Supports Windows 7/8/10, Linux
Processor Intel 386 Family; Intel® Celeron J1900 2GHz, 4 Core
View Details