Advantech Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU ITA-460-L0A1

Description
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU Intel® 8th/9th Gen Core™ i CPU (LGA1151) 8GB memory on board, 1 x SO-DIMM, 1 x mSATA, 2 x 2.5" HDD/SSD Supports 2 x Gigabit Ethernet, 2 x USB3.0/3.1 Supports 2 x COM (RS232/422/485) Supports 3 x mini PCIe expansion sockets for integrating Wi-Fi, LTE, and GPS wireless communication modules through resereved 6 SMA connectors Supports 12/24VDC vehicle power All-around IP65 rating for protection from water and dust ingress Wide operation temperature (-25 ~ 60°C / -13 ~ 140°F) No RED Certification
Request a Quote Datasheet
Description
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU Intel® 8th/9th Gen Core™ i CPU (LGA1151) 8GB memory on board, 1 x SO-DIMM, 1 x mSATA, 2 x 2.5" HDD/SSD Supports 2 x Gigabit Ethernet, 2 x USB3.0/3.1 Supports 2 x COM (RS232/422/485) Supports 3 x mini PCIe expansion sockets for integrating Wi-Fi, LTE, and GPS wireless communication modules through resereved 6 SMA connectors Supports 12/24VDC vehicle power All-around IP65 rating for protection from water and dust ingress Wide operation temperature (-25 ~ 60°C / -13 ~ 140°F) No RED Certification
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU - ITA-460-L0A1 - Advantech
Cincinnati, OH, United States
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU
ITA-460-L0A1
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU ITA-460-L0A1
Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU Intel® 8th/9th Gen Core™ i CPU (LGA1151) 8GB memory on board, 1 x SO-DIMM, 1 x mSATA, 2 x 2.5" HDD/SSD Supports 2 x Gigabit Ethernet, 2 x USB3.0/3.1 Supports 2 x COM (RS232/422/485) Supports 3 x mini PCIe expansion sockets for integrating Wi-Fi, LTE, and GPS wireless communication modules through resereved 6 SMA connectors Supports 12/24VDC vehicle power All-around IP65 rating for protection from water and dust ingress Wide operation temperature (-25 ~ 60°C / -13 ~ 140°F) No RED Certification

Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU

  • Intel® 8th/9th Gen Core™ i CPU (LGA1151)
  • 8GB memory on board, 1 x SO-DIMM, 1 x mSATA, 2 x 2.5" HDD/SSD
  • Supports 2 x Gigabit Ethernet, 2 x USB3.0/3.1
  • Supports 2 x COM (RS232/422/485)
  • Supports 3 x mini PCIe expansion sockets for integrating Wi-Fi, LTE, and GPS wireless communication modules through resereved 6 SMA connectors
  • Supports 12/24VDC vehicle power
  • All-around IP65 rating for protection from water and dust ingress
  • Wide operation temperature (-25 ~ 60°C / -13 ~ 140°F)
  • No RED Certification
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Computers
Product Number ITA-460-L0A1
Product Name Water-resistant Fanless In-vehicle Computer with Intel® 8th/9th Gen Core™ i CPU
Processor Intel 386 Family; Intel Core i3/i5/i7 (LGA1151)
Unlock Full Specs
to access all available technical data

Similar Products

13.3
Specs
Computer Type Tablet
Operating System Microsoft®; Windows 10 LTSC 21H2
Processor Intel 386 Family; Intel® Core™ i5-1145G7E Processor quad-core, 1.5 GHz (8M Cache, up to 4.10 GHz)
View Details